AD8213WYRMZ-R7
AD8213WYRMZ-R7
Active
Description:  IC CURRENT MONITOR 0.25% 10MSOP
Manufacturer:  Analog Devices
History Price: $4.41000
In Stock: 34665
AD8213WYRMZ-R7 vs AD8213YRMZ
Series
Automotive
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Current Monitor
Current Monitor
Sensing Method
High/Low-Side
High/Low-Side
Accuracy
?.25%
?.25%
Voltage - Input
-2V ~ 65V
-2V ~ 65V
Current - Output
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
10-MSOP