AD8210YRZ
AD8210YRZ
Active
Description:  IC CURRENT MONITOR 0.7% 8SOIC
Manufacturer:  Analog Devices
Datasheet:   AD8210YRZ Datasheet
History Price: $6.85000
In Stock: 795
AD8210YRZ vs AD8211YRJZ-RL
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Current Monitor
Current Monitor
Sensing Method
High/Low-Side
High/Low-Side
Accuracy
?.7%
?.25%
Voltage - Input
-2V ~ 65V
-2V ~ 65V
Current - Output
5mA
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
SC-74A, SOT-753
Supplier Device Package
8-SOIC
SOT-23-5