Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Current Regulation/Management
/ Analog Devices AD8210YRZ
AD8210YRZ
Active
PMIC - Current Regulation/Management
Description:
IC CURRENT MONITOR 0.7% 8SOIC
Manufacturer:
Analog Devices
Datasheet:
AD8210YRZ Datasheet
History Price: $6.85000
In Stock: 24300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD8210YRZ vs AD8218BRMZ-R7
Part No
AD8210YRZ
AD8218BRMZ-R7
Category
PMIC - Current Regulation/Management
PMIC - Current Regulation/Management
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Current Monitor
Current Monitor
Sensing Method
High/Low-Side
High-Side
Accuracy
?.7%
?.35%
Voltage - Input
-2V ~ 65V
4V ~ 80V
Current - Output
5mA
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-SOIC
8-MSOP