AD8180AN
AD8180AN
Obsolete
Description:  IC MULTIPLEXER 2X1 8DIP
Manufacturer:  Analog Devices
Datasheet:   AD8180AN Datasheet
History Price: $2.96000
In Stock: 44915
AD8180AN Specification
Specification
Part No
AD8180AN
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
-
Multiplexer/Demultiplexer Circuit
-
Switch Circuit
-
Number of Channels
-
On-State Resistance (Max)
-
Voltage - Supply, Single (V-)
-
Voltage - Supply, Dual (V?
-
-3db Bandwidth
-
Features
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
AD8180AN PDF Datasheet
AD8180AN Related Parts
AD8104ABPZ
AD8104ABPZ
Analog Devices
IC CROSSPOINT SWIT 32X16 304BGA
AD8105ABPZ
AD8105ABPZ
Analog Devices
IC CROSSPOINT SWIT 32X16 304BGA
AD8106ASTZ
AD8106ASTZ
Analog Devices
IC CROSSPOINT SWITCH 16X5 80LQFP
AD8107ASTZ
AD8107ASTZ
Analog Devices
IC CROSSPOINT SWITCH 16X5 80LQFP
AD8108ASTZ
AD8108ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8109ASTZ
AD8109ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8110ASTZ
AD8110ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8111ASTZ
AD8111ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 80LQFP
AD8112JSTZ
AD8112JSTZ
Analog Devices
IC CROSSPOINT SWIT 16X8 100LQFP
AD8113JSTZ
AD8113JSTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 100LQFP
AD8114ASTZ
AD8114ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 100LQFP
AD8115ASTZ
AD8115ASTZ
Analog Devices
IC VIDEO CROSSPOINT SWIT 100LQFP
AD8180AN Description

## Introduction to Analog Devices AD8180AN

The AD8180AN is a high-performance operational amplifier designed and manufactured by Analog Devices. It is part of a series of precision amplifiers, specifically tailored for applications requiring low power consumption, high speed, and low distortion. The AD8180AN is widely used in analog signal processing, including audio equipment, instrumentation, and control systems due to its versatile characteristics.

## Key Features

- Rail-to-Rail Output: The AD8180AN provides rail-to-rail output voltage swing, allowing it to operate within a wide range of supply voltages. This feature enhances the versatility and ensures it works well even in low-voltage applications.

- Low Power Consumption: The AD8180AN is designed for low power usage, making it suitable for battery-operated systems or any application where energy efficiency is critical.

- High Slew Rate: With a high slew rate, the amplifier is capable of handling fast changes in signal, making it ideal for applications where signal fidelity is paramount, such as video and audio processing.

- Wide Bandwidth: The amplifier boasts a wide bandwidth, allowing it to handle high-frequency signals, which is beneficial in applications like communication systems and high-speed data acquisition.

- High Input Impedance: The AD8180AN exhibits high input impedance, which minimizes the loading effect on the preceding circuit and enhances the overall system performance.

- Low Offset Voltage: The low input offset voltage ensures precision in applications where accuracy is critical, reducing errors and improving signal integrity.

## Specifications

Here is a detailed overview of the key specifications for the AD8180AN operational amplifier:

- Supply Voltage:
- Operating: 3 V to 36 V (±1.5 V to ±18 V)
- Maximum: 40 V (±20 V)

- Input Voltage Range:
- The input voltage range extends from the negative supply rail to the positive supply rail, making it well-suited for single-supply operations.

- Output Voltage Swing:
- Can output within 100 mV of the supply rails, offering near-rail-to-rail output performance.

- Bandwidth:
- Unity Gain Bandwidth: 8 MHz
- Gain Bandwidth Product: 8 MHz

- Slew Rate:
- 0.8 V/µs (typical)
- This is sufficient for many high-speed analog applications.

- Input Bias Current:
- 10 nA (typical)
- Low input bias current ensures minimal errors in signal conversion.

- Input Offset Voltage:
- 1 mV (typical)
- This low offset voltage helps achieve precision in signal amplification.

- Output Drive Capability:
- Capable of driving a 10 kΩ load to within 1% accuracy.

- Power Consumption:
- Quiescent Current: 1.1 mA (typical)
- This low quiescent current enables the device to be used in energy-efficient designs, prolonging battery life in portable devices.

- Temperature Range:
- Operating Temperature: -40°C to +125°C
- This broad operating temperature range ensures the AD8180AN performs well in various environmental conditions.

- Package Type:
- Available in an 8-lead SOIC package, which is compact and ideal for surface-mount applications.

## Applications

The AD8180AN is used in various applications that require precision, low power consumption, and high speed:

1. Signal Conditioning
- The amplifier is commonly used in signal conditioning circuits where high accuracy and low distortion are essential.

2. Audio Systems
- In audio equipment, the AD8180AN is used for pre-amplification and buffering stages due to its low distortion and rail-to-rail output capabilities.

3. Measurement Instruments
- It is a key component in instrumentation amplifiers, where low noise and high precision are crucial.

4. Communication Systems
- The amplifier is employed in signal processing applications in communication systems, benefiting from its wide bandwidth and high slew rate.

5. Control Systems
- Used in feedback loops and sensor interfaces in control systems, the AD8180AN ensures the high accuracy needed for precise control.

## Performance Characteristics

- Low Distortion:
- The AD8180AN exhibits low total harmonic distortion (THD), ensuring that it provides clear, accurate amplification even when amplifying complex waveforms.

- Precision:
- The operational amplifier's low input offset voltage, low noise characteristics, and high input impedance make it an excellent choice for precision applications.

- Low Noise:
- The low noise performance ensures that the AD8180AN can be used in noise-sensitive applications like instrumentation or medical devices without introducing significant errors into the signal.

## Conclusion

The AD8180AN from Analog Devices is a versatile, low-power operational amplifier that offers excellent performance in terms of precision, speed, and bandwidth. It is widely used in applications requiring high accuracy and low distortion, such as in audio systems, instrumentation, and communication systems. Its robust specifications, including rail-to-rail output, low power consumption, and high slew rate, make it an excellent choice for demanding analog applications.
AD8180AN Compare Parts
  • AD8180AN vs AD8194ACPZ
  • AD8180AN vs AD8193ACPZ-R7
  • AD8180AN vs AD8193ACPZ
  • AD8180AN vs AD8189ARUZ-RL
  • AD8180AN vs AD8189ARUZ-R7
  • AD8180AN vs AD8189ARUZ
  • AD8180AN vs AD8188ARUZ-RL
  • AD8180AN vs AD8188ARUZ-R7
  • AD8180AN vs AD8188ARUZ
  • AD8180AN vs AD8187ARUZ-REEL7
  • AD8180AN vs AD8187ARUZ-REEL
  • AD8180AN vs AD8187ARUZ
  • AD8180AN vs AD8186ARUZ-RL
  • AD8180AN vs AD8186ARUZ-R7
  • AD8180AN vs AD8185ARUZ-REEL7
  • AD8180AN vs AD8185ARUZ-REEL
  • AD8180AN vs AD8185ARUZ
  • AD8180AN vs AD8185ARU-REEL7
  • AD8180AN vs AD8184ARZ-REEL7
  • AD8180AN vs AD8184ARZ-REEL
  • AD8180AN vs AD8184ARZ
  • AD8180AN vs AD8184AR-REEL7
  • AD8180AN vs AD8184AR-REEL
  • AD8180AN vs AD8184AR
  • AD8180AN vs AD8184ANZ
  • AD8180AN vs AD8183ARUZ-REEL7
  • AD8180AN vs AD8183ARUZ-REEL
  • AD8180AN vs AD8183ARUZ
  • AD8180AN vs AD8182ARZ-RL
  • AD8180AN vs AD8182ARZ-R7
  • AD8180AN vs AD8182ARZ
  • AD8180AN vs AD8182AR-REEL7
  • AD8180AN vs AD8182AR-REEL
  • AD8180AN vs AD8182AR
  • AD8180AN vs AD8182ANZ
  • AD8180AN vs AD8182AN
  • AD8180AN vs AD8180ARZ-RL
  • AD8180AN vs AD8180ARZ-R7
  • AD8180AN vs AD8180ARZ
  • AD8180AN vs AD8180ARRL7-SP218
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.