AD8180AN
AD8180AN
Obsolete
Description:  IC MULTIPLEXER 2X1 8DIP
Manufacturer:  Analog Devices
Datasheet:   AD8180AN Datasheet
History Price: $2.96000
In Stock: 19100
AD8180AN vs AD8188ARUZ
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Applications
-
Video
Multiplexer/Demultiplexer Circuit
-
2:1
Switch Circuit
-
SPDT
Number of Channels
-
3
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
-
3.5V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
-
350MHz
Features
-
Buffered, RGB
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-PDIP
24-TSSOP