Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Analog Devices AD7730LBRU
AD7730LBRU
Obsolete
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 1 CHAN 24BIT 24TSSOP
Manufacturer:
Analog Devices
Datasheet:
AD7730LBRU Datasheet
History Price: $16.46000
In Stock: 48570
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD7730LBRU Specification
Specification
Part No
AD7730LBRU
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
24
Number of Channels
1
Power (Watts)
125 mW
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
2.7V ~ 5.25V
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
AD7730LBRU PDF Datasheet
AD7730LBRU Datasheet
Click and Download: AD7730LBRU Datasheet
AD7730LBRU Related Parts
AD71030AR-REEL
Analog Devices
INTEGRATED CIRCUIT
AD7195BCPZ
Analog Devices
IC AFE 1 CHAN 24BIT 32LFCSP
AD7195BCPZ-RL
Analog Devices
IC AFE 1 CHAN 24BIT 32LFCSP
AD7195BCPZ-RL7
Analog Devices
IC AFE 1 CHAN 24BIT 32LFCSP-LQ
AD73311AR
Analog Devices
IC ANALOG FRONT END LP 20-SOIC
AD73311ARS-REEL
Analog Devices
IC ANALOG FRONT END 20-SSOP T/R
AD73311ARSZ
Analog Devices
IC AFE 1 CHAN 16BIT 20SSOP
AD73311ARSZ-REEL
Analog Devices
IC AFE 1 CHAN 16BIT 20SSOP
AD73311ARZ
Analog Devices
IC AFE 1 CHAN 16BIT 20SOIC
AD73311ARZ-REEL
Analog Devices
IC AFE 1 CHAN 16BIT 20SOIC
AD73311LAR
Analog Devices
IC ANALOG FRONT END 20-SOIC
AD73311LAR-REEL
Analog Devices
IC ANALOG FRONT END 20-SOIC T/R
AD7730LBRU Compare Parts
AD7730LBRU vs AD7730LBRZ
AD7730LBRU vs AD7730LBRUZ-REEL7
AD7730LBRU vs AD7730LBRUZ-REEL
AD7730LBRU vs AD7730LBRUZ
AD7730LBRU vs AD7730LBRU-REEL7
AD7730LBRU vs AD7730LBRU-REEL
AD7730LBRU vs AD7730LBR-REEL7
AD7730LBRU vs AD7730LBR
AD7730LBRU vs AD7730BRZ-REEL7
AD7730LBRU vs AD7730BRZ-REEL
AD7730LBRU vs AD7730BRZ
AD7730LBRU vs AD7730BRUZ-REEL7
AD7730LBRU vs AD7730BRUZ-REEL
AD7730LBRU vs AD7730BRUZ
AD7730LBRU vs AD7730BRU-REEL7
AD7730LBRU vs AD7730BRU-REEL
AD7730LBRU vs AD7730BRU
AD7730LBRU vs AD7730BR-REEL7
AD7730LBRU vs AD7730BR-REEL
AD7730LBRU vs AD7730BR
AD7730LBRU vs AD7730BNZ
AD7730LBRU vs AD7730BN
AD7730LBRU vs AD73460BB-80
AD7730LBRU vs AD73460BB-40
AD7730LBRU vs AD73411BB-80
AD7730LBRU vs AD73411BB-40
AD7730LBRU vs AD73360LARZ-REEL7
AD7730LBRU vs AD73360LARZ-REEL
AD7730LBRU vs AD73360LARZ
AD7730LBRU vs AD73360LAR
AD7730LBRU vs AD73360ASUZ-REEL
AD7730LBRU vs AD73360ASUZ
AD7730LBRU vs AD73360ASU
AD7730LBRU vs AD73360ARZ-REEL7
AD7730LBRU vs AD73360ARZ-REEL
AD7730LBRU vs AD73360ARZ
AD7730LBRU vs AD73322LYRZ
AD7730LBRU vs AD73322LYRU
AD7730LBRU vs AD73322LYR
AD7730LBRU vs AD73322LARZ
Customer Reviews
4.95 out of 5.00 stars from 134 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.