AD7730BRZ
AD7730BRZ
Active
Description:  IC AFE 1 CHAN 24BIT 24SOIC
Manufacturer:  Analog Devices
Datasheet:   AD7730BRZ Datasheet
History Price: $29.75000
In Stock: 42300
AD7730BRZ Specification
Specification
Part No
AD7730BRZ
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Analog Devices
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
24
Number of Channels
1
Power (Watts)
125 mW
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
2.7V ~ 5.25V
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
AD7730BRZ PDF Datasheet
AD7730BRZ Related Parts
AD71030AR-REEL
AD71030AR-REEL
Analog Devices
INTEGRATED CIRCUIT
AD7195BCPZ
AD7195BCPZ
Analog Devices
IC AFE 1 CHAN 24BIT 32LFCSP
AD7195BCPZ-RL
AD7195BCPZ-RL
Analog Devices
IC AFE 1 CHAN 24BIT 32LFCSP
AD7195BCPZ-RL7
AD7195BCPZ-RL7
Analog Devices
IC AFE 1 CHAN 24BIT 32LFCSP-LQ
AD73311AR
AD73311AR
Analog Devices
IC ANALOG FRONT END LP 20-SOIC
AD73311ARS-REEL
AD73311ARS-REEL
Analog Devices
IC ANALOG FRONT END 20-SSOP T/R
AD73311ARSZ
AD73311ARSZ
Analog Devices
IC AFE 1 CHAN 16BIT 20SSOP
AD73311ARSZ-REEL
AD73311ARSZ-REEL
Analog Devices
IC AFE 1 CHAN 16BIT 20SSOP
AD73311ARZ
AD73311ARZ
Analog Devices
IC AFE 1 CHAN 16BIT 20SOIC
AD73311ARZ-REEL
AD73311ARZ-REEL
Analog Devices
IC AFE 1 CHAN 16BIT 20SOIC
AD73311LAR
AD73311LAR
Analog Devices
IC ANALOG FRONT END 20-SOIC
AD73311LAR-REEL
AD73311LAR-REEL
Analog Devices
IC ANALOG FRONT END 20-SOIC T/R
AD7730BRZ Description
Overview of Analog Devices AD7730BRZ

The AD7730BRZ is a high-performance, low-power, 24-bit delta-sigma analog-to-digital converter (ADC) developed by Analog Devices. This device is designed for precision measurement applications, particularly in industrial and instrumentation settings. With its ability to provide high-resolution data conversion, the AD7730BRZ is ideal for applications such as weighing scales, pressure sensors, and other sensor interfacing tasks.

Key Features

1. High Resolution: The AD7730BRZ offers 24-bit resolution, enabling it to capture minute changes in input signals. This high level of precision is critical in applications where accuracy is paramount.

2. Delta-Sigma Architecture: Utilizing a delta-sigma conversion technique allows the AD7730BRZ to achieve excellent noise performance and linearity, making it suitable for demanding measurement tasks.

3. Programmable Gain Amplifier (PGA): The integrated PGA provides gain settings from 1 to 128, allowing the ADC to handle a wide range of input signal amplitudes without sacrificing resolution.

4. Flexible Input Configuration: The device supports both single-ended and differential input modes, offering flexibility in how sensors are connected and how measurements are taken.

5. Low Power Consumption: The AD7730BRZ is designed for low power operation, consuming only 1.5 mA during normal operation and less than 1 µA in sleep mode. This feature makes it suitable for battery-powered applications.

6. Digital Filtering Options: It includes programmable digital filters that can be adjusted based on application requirements, helping to reduce noise and improve signal integrity.

7. Serial Interface: The ADC communicates via a serial interface (SPI), allowing easy integration with microcontrollers or digital signal processors for data processing and control.

8. Temperature Range: The device operates over an extended temperature range from -40°C to +85°C, ensuring reliable performance in various environmental conditions.

Specifications

- Type: 24-bit Delta-Sigma ADC
- Resolution: 24 bits
- Input Voltage Range:
- Single-ended: ±VREF
- Differential: ±VREF/2
- Power Supply Voltage (VDD):
- Digital Supply Voltage: +2.7V to +5.25V
- Analog Supply Voltage: +2.7V to +5.25V
- Power Consumption:
- Normal Operation: Typically 1.5 mA
- Sleep Mode: Less than 1 µA
- Data Rate: Up to 1000 samples per second (SPS)
- PGA Gain Options: Programmable gain from 1 to 128
- Input Configuration:
- Single-ended or differential inputs
- Digital Filter Options:
- Programmable filter settings available
- Temperature Range: -40°C to +85°C
- Package Type: Available in a TSSOP package

Applications

The AD7730BRZ is highly versatile and can be applied across various fields:

1. Industrial Automation and Process Control: Ideal for measuring physical parameters like pressure, temperature, and flow rates with high accuracy.

2. Weighing Scales: Frequently used in digital scales due to its precision and ability to handle low-level signals from load cells.

3. Medical Instrumentation: Suitable for devices that require precise measurements such as blood pressure monitors or other diagnostic equipment.

4. Sensor Interfacing: Can be used in conjunction with various sensors including thermocouples, strain gauges, and accelerometers.

5. Data Acquisition Systems: Useful in systems where multiple channels need accurate readings from different types of sensors simultaneously.

6. Environmental Monitoring Systems: Employed in monitoring applications where accurate environmental data collection is necessary.

7. Automotive Applications: Can be integrated into automotive systems for monitoring various parameters related to vehicle performance and safety.

8. Consumer Electronics: Utilized in products requiring precise analog measurements such as sound level meters or smart home devices.

Conclusion

The Analog Devices AD7730BRZ stands out as a robust solution for high-resolution data acquisition needs due to its advanced delta-sigma architecture, flexibility in input configurations, and low power consumption profile. Its combination of features makes it suitable for a wide array of applications ranging from industrial automation to consumer electronics, ensuring accurate measurements under varying conditions while maintaining energy efficiency. The AD7730BRZ continues to be an essential component for engineers seeking reliable performance in their designs.
AD7730BRZ Compare Parts
  • AD7730BRZ vs AD7730LBRZ
  • AD7730BRZ vs AD7730LBRUZ-REEL7
  • AD7730BRZ vs AD7730LBRUZ-REEL
  • AD7730BRZ vs AD7730LBRUZ
  • AD7730BRZ vs AD7730LBRU-REEL7
  • AD7730BRZ vs AD7730LBRU-REEL
  • AD7730BRZ vs AD7730LBRU
  • AD7730BRZ vs AD7730LBR-REEL7
  • AD7730BRZ vs AD7730LBR
  • AD7730BRZ vs AD7730BRZ-REEL7
  • AD7730BRZ vs AD7730BRZ-REEL
  • AD7730BRZ vs AD7730BRUZ-REEL7
  • AD7730BRZ vs AD7730BRUZ-REEL
  • AD7730BRZ vs AD7730BRUZ
  • AD7730BRZ vs AD7730BRU-REEL7
  • AD7730BRZ vs AD7730BRU-REEL
  • AD7730BRZ vs AD7730BRU
  • AD7730BRZ vs AD7730BR-REEL7
  • AD7730BRZ vs AD7730BR-REEL
  • AD7730BRZ vs AD7730BR
  • AD7730BRZ vs AD7730BNZ
  • AD7730BRZ vs AD7730BN
  • AD7730BRZ vs AD73460BB-80
  • AD7730BRZ vs AD73460BB-40
  • AD7730BRZ vs AD73411BB-80
  • AD7730BRZ vs AD73411BB-40
  • AD7730BRZ vs AD73360LARZ-REEL7
  • AD7730BRZ vs AD73360LARZ-REEL
  • AD7730BRZ vs AD73360LARZ
  • AD7730BRZ vs AD73360LAR
  • AD7730BRZ vs AD73360ASUZ-REEL
  • AD7730BRZ vs AD73360ASUZ
  • AD7730BRZ vs AD73360ASU
  • AD7730BRZ vs AD73360ARZ-REEL7
  • AD7730BRZ vs AD73360ARZ-REEL
  • AD7730BRZ vs AD73360ARZ
  • AD7730BRZ vs AD73322LYRZ
  • AD7730BRZ vs AD73322LYRU
  • AD7730BRZ vs AD73322LYR
  • AD7730BRZ vs AD73322LARZ
  • Customer Reviews
    4.95 out of 5.00 stars from 79 customer reviews from all over the world
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.