AD7730BRU
AD7730BRU
Obsolete
Description:  IC AFE 1 CHAN 24BIT 24TSSOP
Manufacturer:  Analog Devices
Datasheet:   AD7730BRU Datasheet
History Price: Obsolete
In Stock: 5700
AD7730BRU Specification
Specification
Part No
AD7730BRU
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
24
Number of Channels
1
Power (Watts)
125 mW
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
2.7V ~ 5.25V
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
AD7730BRU PDF Datasheet
AD7730BRU Related Parts
AD71030AR-REEL
AD71030AR-REEL
Analog Devices
INTEGRATED CIRCUIT
AD7195BCPZ
AD7195BCPZ
Analog Devices
IC AFE 1 CHAN 24BIT 32LFCSP
AD7195BCPZ-RL
AD7195BCPZ-RL
Analog Devices
IC AFE 1 CHAN 24BIT 32LFCSP
AD7195BCPZ-RL7
AD7195BCPZ-RL7
Analog Devices
IC AFE 1 CHAN 24BIT 32LFCSP-LQ
AD73311AR
AD73311AR
Analog Devices
IC ANALOG FRONT END LP 20-SOIC
AD73311ARS-REEL
AD73311ARS-REEL
Analog Devices
IC ANALOG FRONT END 20-SSOP T/R
AD73311ARSZ
AD73311ARSZ
Analog Devices
IC AFE 1 CHAN 16BIT 20SSOP
AD73311ARSZ-REEL
AD73311ARSZ-REEL
Analog Devices
IC AFE 1 CHAN 16BIT 20SSOP
AD73311ARZ
AD73311ARZ
Analog Devices
IC AFE 1 CHAN 16BIT 20SOIC
AD73311ARZ-REEL
AD73311ARZ-REEL
Analog Devices
IC AFE 1 CHAN 16BIT 20SOIC
AD73311LAR
AD73311LAR
Analog Devices
IC ANALOG FRONT END 20-SOIC
AD73311LAR-REEL
AD73311LAR-REEL
Analog Devices
IC ANALOG FRONT END 20-SOIC T/R
AD7730BRU Compare Parts
  • AD7730BRU vs AD7730LBRZ
  • AD7730BRU vs AD7730LBRUZ-REEL7
  • AD7730BRU vs AD7730LBRUZ-REEL
  • AD7730BRU vs AD7730LBRUZ
  • AD7730BRU vs AD7730LBRU-REEL7
  • AD7730BRU vs AD7730LBRU-REEL
  • AD7730BRU vs AD7730LBRU
  • AD7730BRU vs AD7730LBR-REEL7
  • AD7730BRU vs AD7730LBR
  • AD7730BRU vs AD7730BRZ-REEL7
  • AD7730BRU vs AD7730BRZ-REEL
  • AD7730BRU vs AD7730BRZ
  • AD7730BRU vs AD7730BRUZ-REEL7
  • AD7730BRU vs AD7730BRUZ-REEL
  • AD7730BRU vs AD7730BRUZ
  • AD7730BRU vs AD7730BRU-REEL7
  • AD7730BRU vs AD7730BRU-REEL
  • AD7730BRU vs AD7730BR-REEL7
  • AD7730BRU vs AD7730BR-REEL
  • AD7730BRU vs AD7730BR
  • AD7730BRU vs AD7730BNZ
  • AD7730BRU vs AD7730BN
  • AD7730BRU vs AD73460BB-80
  • AD7730BRU vs AD73460BB-40
  • AD7730BRU vs AD73411BB-80
  • AD7730BRU vs AD73411BB-40
  • AD7730BRU vs AD73360LARZ-REEL7
  • AD7730BRU vs AD73360LARZ-REEL
  • AD7730BRU vs AD73360LARZ
  • AD7730BRU vs AD73360LAR
  • AD7730BRU vs AD73360ASUZ-REEL
  • AD7730BRU vs AD73360ASUZ
  • AD7730BRU vs AD73360ASU
  • AD7730BRU vs AD73360ARZ-REEL7
  • AD7730BRU vs AD73360ARZ-REEL
  • AD7730BRU vs AD73360ARZ
  • AD7730BRU vs AD73322LYRZ
  • AD7730BRU vs AD73322LYRU
  • AD7730BRU vs AD73322LYR
  • AD7730BRU vs AD73322LARZ
  • AD7730BRU FAQ
    Q1: What is the Analog Devices AD7730BRU?
    A1: The Analog Devices AD7730BRU is a 24-bit, delta-sigma analog-to-digital converter (ADC) with a built-in programmable gain amplifier (PGA) designed for high-precision measurements.

    Q2: What type of inputs does the AD7730BRU support?
    A2: The AD7730BRU supports both single-ended and differential inputs, allowing for versatile signal conditioning in various applications.

    Q3: What is the resolution of the AD7730BRU?
    A3: The AD7730BRU has a 24-bit resolution, which provides high accuracy and precision for digital signal conversion.

    Q4: What is the sampling rate of the AD7730BRU?
    A4: The AD7730BRU can achieve a maximum data rate of up to 10 kSPS (kilograms samples per second), offering a balance between speed and resolution.

    Q5: What is the input voltage range of the AD7730BRU?
    A5: The input voltage range of the AD7730BRU depends on the reference voltage and gain settings, but it typically operates within a range of 0V to Vref, where Vref is determined by the external reference voltage.

    Q6: How does the AD7730BRU handle signal amplification?
    A6: The AD7730BRU has an integrated programmable gain amplifier (PGA) that allows users to adjust the input signal gain to optimize the ADC's performance for low-level signals.

    Q7: Can the AD7730BRU operate with a single power supply?
    A7: Yes, the AD7730BRU can operate with a single supply voltage, typically ranging from 3V to 5V, which simplifies the power management in many systems.

    Q8: What is the power consumption of the AD7730BRU?
    A8: The AD7730BRU consumes low power, typically around 1.5mA during normal operation, making it suitable for battery-powered applications.

    Q9: Does the AD7730BRU have an internal reference?
    A9: Yes, the AD7730BRU includes an internal reference, but it also allows the use of an external reference to improve accuracy and flexibility for various applications.

    Q10: What is the interface of the AD7730BRU?
    A10: The AD7730BRU communicates with external devices through a serial interface, using SPI (Serial Peripheral Interface) for data transfer.

    Q11: Is the AD7730BRU suitable for industrial applications?
    A11: Yes, the AD7730BRU is suitable for industrial applications, particularly where high-precision analog-to-digital conversion is needed, such as in process control, instrumentation, and sensor applications.

    Q12: What is the noise performance of the AD7730BRU?
    A12: The AD7730BRU offers excellent noise performance with low offset and low drift, ensuring accurate measurements even in noisy environments.

    Q13: How is the AD7730BRU typically configured?
    A13: The AD7730BRU is typically configured via a set of registers that control the gain, input channel, sampling rate, and other parameters. These configurations can be adjusted through the SPI interface.

    Q14: What is the temperature range for the AD7730BRU?
    A14: The AD7730BRU operates over a temperature range of -40°C to +85°C, making it suitable for a wide variety of industrial and commercial environments.

    Q15: Does the AD7730BRU support differential measurements?
    A15: Yes, the AD7730BRU supports differential measurements, allowing it to measure the difference between two input signals, which is useful for applications requiring high accuracy in noisy environments.

    Q16: What is the output data format of the AD7730BRU?
    A16: The AD7730BRU outputs data in a 24-bit two's complement format, allowing for easy interpretation and further processing in digital systems.

    Q17: What is the stability of the AD7730BRU over time?
    A17: The AD7730BRU offers high stability over time, with low drift in both offset and gain, ensuring long-term accuracy in measurement applications.

    Q18: Can the AD7730BRU be used for temperature measurement?
    A18: Yes, the AD7730BRU can be used for temperature measurement when coupled with appropriate temperature sensors, such as thermocouples or RTDs, that provide an analog signal.

    Q19: What are the key applications of the AD7730BRU?
    A19: The AD7730BRU is commonly used in applications such as sensor signal conditioning, process control, industrial automation, data acquisition systems, and other precision measurement systems.

    Q20: How does the AD7730BRU ensure accuracy in its measurements?
    A20: The AD7730BRU ensures accuracy through its 24-bit resolution, low noise, and programmable gain amplifier, which enables it to handle small signals and maintain high accuracy across a wide range of input voltages.
    Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.