AD73311ARSZ
AD73311ARSZ
Active
Description:  IC AFE 1 CHAN 16BIT 20SSOP
Manufacturer:  Analog Devices
Datasheet:   AD73311ARSZ Datasheet
History Price: $12.71000
In Stock: 12900
AD73311ARSZ vs AD73360LARZ-REEL
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Number of Bits
16
16
Number of Channels
1
6
Power (Watts)
50 mW
80 mW
Voltage - Supply, Analog
2.7V ~ 5.25V
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SSOP
28-SOIC