AD694JCHIPS
AD694JCHIPS
Obsolete
Description:  IC TRANSMITTER 4-20MA
Manufacturer:  Analog Devices
Datasheet:   AD694JCHIPS Datasheet
History Price: Obsolete
In Stock: 8000
AD694JCHIPS Specification
Specification
Part No
AD694JCHIPS
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Current Transmitter
Input Type
Voltage
Output Type
-
Current - Supply
23 mA
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
Die
Supplier Device Package
Die
AD694JCHIPS Related Parts
AD693AD
AD693AD
Analog Devices
IC SGNL COND 4-20MA TX 20-CDIP
AD693AE
AD693AE
Analog Devices
IC SGNL COND 4-20MA TX 20-CLCC
AD693AQ
AD693AQ
Analog Devices
IC TRANSMITTER 4-20MA 20-CDIP
AD694AQ
AD694AQ
Analog Devices
IC SGNL COND 4-20MA TX 16-CDIP
AD694AR
AD694AR
Analog Devices
IC TRANSMITTER 4-20MA 16-SOIC
AD694ARZ
AD694ARZ
Analog Devices
IC TRANSMITTER 4-20MA 16-SOIC
AD694ARZ-REEL
AD694ARZ-REEL
Analog Devices
IC TRANSMITTER 4-20MA 16-SOIC
AD694BQ
AD694BQ
Analog Devices
IC TRANSMITTER 4-20MA 16-CDIP
AD694BR
AD694BR
Analog Devices
IC SGNL COND 4-20MA TX 16-SOIC
AD694BRZ
AD694BRZ
Analog Devices
IC TRANSMITTER 4-20MA 16-SOIC
AD694BRZ-REEL
AD694BRZ-REEL
Analog Devices
IC TRANSMITTER 4-20MA 16-SOIC
AD694BRZ-REEL7
AD694BRZ-REEL7
Analog Devices
IC TRANSMITTER 4-20MA 16-SOIC
AD694JCHIPS Compare Parts
  • AD694JCHIPS vs AD698APZ
  • AD694JCHIPS vs AD698AP
  • AD694JCHIPS vs AD694KR
  • AD694JCHIPS vs AD694JR
  • AD694JCHIPS vs AD694JNZ
  • AD694JCHIPS vs AD694BRZ-REEL7
  • AD694JCHIPS vs AD694BRZ-REEL
  • AD694JCHIPS vs AD694BRZ
  • AD694JCHIPS vs AD694BR
  • AD694JCHIPS vs AD694BQ
  • AD694JCHIPS vs AD694ARZ-REEL
  • AD694JCHIPS vs AD694ARZ
  • AD694JCHIPS vs AD694AR
  • AD694JCHIPS vs AD694AQ
  • AD694JCHIPS vs AD693AQ
  • AD694JCHIPS vs AD693AE
  • AD694JCHIPS vs AD693AD
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.