AD694BRZ
AD694BRZ
Active
Description:  IC TRANSMITTER 4-20MA 16-SOIC
Manufacturer:  Analog Devices
Datasheet:   AD694BRZ Datasheet
History Price: $35.15000
In Stock: 14700
AD694BRZ Specification
Specification
Part No
AD694BRZ
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Current Transmitter
Input Type
Voltage
Output Type
Voltage
Current - Supply
23 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
AD694BRZ PDF Datasheet
AD694BRZ Related Parts
AD693AD
AD693AD
Analog Devices
IC SGNL COND 4-20MA TX 20-CDIP
AD693AE
AD693AE
Analog Devices
IC SGNL COND 4-20MA TX 20-CLCC
AD693AQ
AD693AQ
Analog Devices
IC TRANSMITTER 4-20MA 20-CDIP
AD694AQ
AD694AQ
Analog Devices
IC SGNL COND 4-20MA TX 16-CDIP
AD694AR
AD694AR
Analog Devices
IC TRANSMITTER 4-20MA 16-SOIC
AD694ARZ
AD694ARZ
Analog Devices
IC TRANSMITTER 4-20MA 16-SOIC
AD694ARZ-REEL
AD694ARZ-REEL
Analog Devices
IC TRANSMITTER 4-20MA 16-SOIC
AD694BQ
AD694BQ
Analog Devices
IC TRANSMITTER 4-20MA 16-CDIP
AD694BR
AD694BR
Analog Devices
IC SGNL COND 4-20MA TX 16-SOIC
AD694BRZ-REEL
AD694BRZ-REEL
Analog Devices
IC TRANSMITTER 4-20MA 16-SOIC
AD694BRZ-REEL7
AD694BRZ-REEL7
Analog Devices
IC TRANSMITTER 4-20MA 16-SOIC
AD694JNZ
AD694JNZ
Analog Devices
IC TRANSMITTER 4-20MA 16-DIP
AD694BRZ Compare Parts
  • AD694BRZ vs AD698APZ
  • AD694BRZ vs AD698AP
  • AD694BRZ vs AD694KR
  • AD694BRZ vs AD694JR
  • AD694BRZ vs AD694JNZ
  • AD694BRZ vs AD694BRZ-REEL7
  • AD694BRZ vs AD694BRZ-REEL
  • AD694BRZ vs AD694BR
  • AD694BRZ vs AD694BQ
  • AD694BRZ vs AD694ARZ-REEL
  • AD694BRZ vs AD694ARZ
  • AD694BRZ vs AD694AR
  • AD694BRZ vs AD694AQ
  • AD694BRZ vs AD693AQ
  • AD694BRZ vs AD693AE
  • AD694BRZ vs AD693AD
  • AD694BRZ vs AD694JCHIPS
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller