Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Analog Devices AD694JCHIPS
AD694JCHIPS
Obsolete
Interface - Sensor and Detector Interfaces
Description:
IC TRANSMITTER 4-20MA
Manufacturer:
Analog Devices
Datasheet:
AD694JCHIPS Datasheet
History Price: Obsolete
In Stock: 8000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD694JCHIPS vs AD694AQ
Part No
AD694JCHIPS
AD694AQ
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Active
Type
Current Transmitter
Current Transmitter
Input Type
Voltage
Voltage
Output Type
-
Voltage
Current - Supply
23 mA
23 mA
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
Die
16-CDIP (0.300", 7.62mm)
Supplier Device Package
Die
16-CERDIP