AD534KD
AD534KD
Obsolete
Description:  IC PREC MULTIPLIER 14-CDIP
Manufacturer:  Analog Devices
Datasheet:   AD534KD Datasheet
History Price: $62.68000
In Stock: 46500
AD534KD Specification
Specification
Part No
AD534KD
Category
Linear - Analog Multipliers, Dividers
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Analog Multiplier/Divider
Number of Bits/Stages
4-Quadrant
Package / Case
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CDIP
AD534KD PDF Datasheet
AD534KD Related Parts
AD532JD/+
AD532JD/+
Analog Devices
IC MULTIPLIER 10V 14-CDIP
AD532JDZ
AD532JDZ
Analog Devices
IC MULTIPLIER 10V 14-CDIP
AD532JH
AD532JH
Analog Devices
IC MULTIPLIER 10V TO-100-10
AD532JHZ
AD532JHZ
Analog Devices
IC MULTIPLIER 10V TO-100-10 CAN
AD532KD
AD532KD
Analog Devices
IC MULTIPLIER 10V 14-CDIP
AD532KD/+
AD532KD/+
Analog Devices
IC MULTIPLIER 10V 14-CDIP
AD532KDZ
AD532KDZ
Analog Devices
IC MULTIPLIER 10V 14CDIP
AD532KH
AD532KH
Analog Devices
IC MULTIPLIER 10V TO-100-10
AD532KH/+
AD532KH/+
Analog Devices
INTERNALLY TRIMMED MULTIPLIER
AD532KHZ
AD532KHZ
Analog Devices
IC MULTIPLIER TRIMMED TO-100-10
AD532SD
AD532SD
Analog Devices
IC MULTIPLIER +/-10V 14-CDIP
AD532SD/883B
AD532SD/883B
Analog Devices
IC MULTIPLIER/DIVIDER 14CDIP
AD534KD Compare Parts
  • AD534KD vs AD539SD/883B
  • AD534KD vs AD539SD
  • AD534KD vs AD539KNZ
  • AD534KD vs AD539KN
  • AD534KD vs AD539KDZ
  • AD534KD vs AD539KD
  • AD534KD vs AD539JNZ
  • AD534KD vs AD539JN
  • AD534KD vs AD539JDZ
  • AD534KD vs AD539JD
  • AD534KD vs AD538SD/883B
  • AD534KD vs AD538SD
  • AD534KD vs AD538BDZ
  • AD534KD vs AD538BD
  • AD534KD vs AD538ADZ
  • AD534KD vs AD538AD
  • AD534KD vs AD535KH
  • AD534KD vs AD535JH
  • AD534KD vs AD535JD
  • AD534KD vs AD534TH/883B
  • AD534KD vs AD534TH
  • AD534KD vs AD534TE/883B
  • AD534KD vs AD534TD/883B
  • AD534KD vs AD534TD
  • AD534KD vs AD534SH/883B
  • AD534KD vs AD534SH
  • AD534KD vs AD534SE/883B
  • AD534KD vs AD534SD/883B
  • AD534KD vs AD534SD
  • AD534KD vs AD534LHZ
  • AD534KD vs AD534LH/+
  • AD534KD vs AD534LH
  • AD534KD vs AD534LDZ
  • AD534KD vs AD534LD
  • AD534KD vs AD534KHZ
  • AD534KD vs AD534KH/+
  • AD534KD vs AD534KH
  • AD534KD vs AD534KDZ
  • AD534KD vs AD534JHZ
  • AD534KD vs AD534JH/+
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!