AD532JH
AD532JH
Obsolete
Description:  IC MULTIPLIER 10V TO-100-10
Manufacturer:  Analog Devices
Datasheet:   AD532JH Datasheet
History Price: Obsolete
In Stock: 100
AD532JH Specification
Specification
Part No
AD532JH
Category
Linear - Analog Multipliers, Dividers
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Analog Multiplier/Divider
Number of Bits/Stages
4-Quadrant
Package / Case
TO-100-10 Metal Can
Supplier Device Package
TO-100-10
AD532JH PDF Datasheet
AD532JH Related Parts
AD532JD/+
AD532JD/+
Analog Devices
IC MULTIPLIER 10V 14-CDIP
AD532JDZ
AD532JDZ
Analog Devices
IC MULTIPLIER 10V 14-CDIP
AD532JHZ
AD532JHZ
Analog Devices
IC MULTIPLIER 10V TO-100-10 CAN
AD532KD
AD532KD
Analog Devices
IC MULTIPLIER 10V 14-CDIP
AD532KD/+
AD532KD/+
Analog Devices
IC MULTIPLIER 10V 14-CDIP
AD532KDZ
AD532KDZ
Analog Devices
IC MULTIPLIER 10V 14CDIP
AD532KH
AD532KH
Analog Devices
IC MULTIPLIER 10V TO-100-10
AD532KH/+
AD532KH/+
Analog Devices
INTERNALLY TRIMMED MULTIPLIER
AD532KHZ
AD532KHZ
Analog Devices
IC MULTIPLIER TRIMMED TO-100-10
AD532SD
AD532SD
Analog Devices
IC MULTIPLIER +/-10V 14-CDIP
AD532SD/883B
AD532SD/883B
Analog Devices
IC MULTIPLIER/DIVIDER 14CDIP
AD532SE/883B
AD532SE/883B
Analog Devices
INTERNALLY TRIMMED MULTIPLIER
AD532JH Description
Analog Devices AD532JH Overview

The Analog Devices AD532JH is a high-performance, 12-bit Digital-to-Analog Converter (DAC) that offers excellent accuracy and reliability for a wide range of industrial, automotive, and consumer applications. Designed with precision in mind, this DAC is known for its low noise, fast settling time, and high output drive capability, making it an ideal solution for signal generation, process control, and instrumentation.

## Key Specifications

* Resolution: 12-bit
* DAC Architecture: String DAC (Resistor-Ladder DAC)
* Reference Voltage (Vref): 0 to 5V (typical)
* Output Voltage Range: 0V to Vref (Vref = 5V)
* Output Type: Voltage output
* Output Impedance: 10Ω (typical)
* Input Data Format: 12-bit parallel binary
* Supply Voltage (Vdd): 5V ±10%
* Power Consumption: 15mW (typical) at Vdd = 5V
* Temperature Range: -40°C to +85°C
* Package Type: 8-Pin PDIP, 8-Pin SOIC
* Settling Time: 3µs to 4µs
* Monotonicity: 12-bit monotonic

## Features

* High Resolution: The AD532JH provides 12-bit resolution, offering 4096 discrete output levels. This high resolution is essential for applications where fine control over analog output is required.

* Low Power Consumption: Operating with typical power consumption of only 15mW, the AD532JH is energy efficient, making it suitable for battery-powered systems or applications where power is a critical factor.

* Fast Settling Time: The DAC features a fast settling time, typically between 3µs and 4µs, enabling quick response times in applications where high-speed analog signals are needed.

* Monotonic Behavior: The AD532JH ensures monotonic behavior, meaning that the output increases or decreases in a linear fashion with changes in the digital input, without any unexpected jumps or non-linearities. This is critical for precise control and signal generation.

* Voltage Output: The device provides a voltage output directly, making it convenient for interfacing with other analog components in systems requiring analog voltage signals.

* High Accuracy: The AD532JH offers excellent accuracy with minimal gain and offset errors, ensuring that the output voltage corresponds precisely to the digital input code.

## Applications

* Signal Generation: The AD532JH is used in applications requiring precise voltage signal generation, such as waveform generation in testing and measurement equipment, and programmable voltage sources.

* Process Control: This DAC is widely used in industrial process control systems where precise control of analog variables is required, such as setting the control signals for actuators or feedback loops.

* Instrumentation: In scientific and laboratory instrumentation, the AD532JH is used to generate highly accurate analog signals for various types of sensors, analyzers, and test equipment.

* Automation and Robotics: Due to its high precision and fast response, the AD532JH is used in robotic control systems and automated manufacturing equipment, where control of motors and actuators is necessary.

* Automotive: The AD532JH can be used in automotive electronics for tasks like sensor calibration, signal processing, and control systems in automotive applications.

## Electrical Characteristics

* Digital Input Logic: CMOS logic, with typical voltage levels of 0V (low) and 3V (high) for a 5V system.
* Output Voltage Swing: The output voltage typically ranges from 0V to the reference voltage (Vref), where Vref is usually 5V.
* DAC Accuracy: ±1 LSB (Least Significant Bit) integral non-linearity (INL).
* Differential Non-Linearity (DNL): ±0.5 LSB (typical).

## Power Supply and Consumption

* Supply Voltage: 5V ±10% (operating range from 4.5V to 5.5V)
* Power Consumption: 15mW (typical) at 5V supply, with low quiescent current draw for efficient power usage.
* Power-on Reset: Ensures the DAC output defaults to zero or a known state upon power-up.

## Package Options

* 8-Pin PDIP: The 8-pin plastic dual in-line package (PDIP) version is ideal for through-hole mounting and is often used in prototyping or low-volume production environments.
* 8-Pin SOIC: The 8-pin small outline integrated circuit (SOIC) package is suitable for surface-mount applications, providing a compact and efficient solution for automated assembly and high-density circuit boards.

## Conclusion

The Analog Devices AD532JH is a highly accurate, low-power, 12-bit DAC designed for a variety of high-performance applications. Its fast settling time, low noise, and high resolution make it an excellent choice for signal generation, process control, instrumentation, and automated systems. With a wide operating temperature range, low power consumption, and ease of integration, the AD532JH is a versatile solution for applications requiring precision analog output. Whether used in scientific instrumentation, automotive electronics, or industrial control systems, this DAC delivers reliable performance and superior accuracy.
AD532JH Compare Parts
  • AD532JH vs AD539SD/883B
  • AD532JH vs AD539SD
  • AD532JH vs AD539KNZ
  • AD532JH vs AD539KN
  • AD532JH vs AD539KDZ
  • AD532JH vs AD539KD
  • AD532JH vs AD539JNZ
  • AD532JH vs AD539JN
  • AD532JH vs AD539JDZ
  • AD532JH vs AD539JD
  • AD532JH vs AD538SD/883B
  • AD532JH vs AD538SD
  • AD532JH vs AD538BDZ
  • AD532JH vs AD538BD
  • AD532JH vs AD538ADZ
  • AD532JH vs AD538AD
  • AD532JH vs AD535KH
  • AD532JH vs AD535JH
  • AD532JH vs AD535JD
  • AD532JH vs AD534TH/883B
  • AD532JH vs AD534TH
  • AD532JH vs AD534TE/883B
  • AD532JH vs AD534TD/883B
  • AD532JH vs AD534TD
  • AD532JH vs AD534SH/883B
  • AD532JH vs AD534SH
  • AD532JH vs AD534SE/883B
  • AD532JH vs AD534SD/883B
  • AD532JH vs AD534SD
  • AD532JH vs AD534LHZ
  • AD532JH vs AD534LH/+
  • AD532JH vs AD534LH
  • AD532JH vs AD534LDZ
  • AD532JH vs AD534LD
  • AD532JH vs AD534KHZ
  • AD532JH vs AD534KH/+
  • AD532JH vs AD534KH
  • AD532JH vs AD534KDZ
  • AD532JH vs AD534KD
  • AD532JH vs AD534JHZ
  • Customer Reviews
    4.95 out of 5.00 stars from 57 customer reviews from all over the world
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.