AD532JHZ
AD532JHZ
Active
Description:  IC MULTIPLIER 10V TO-100-10 CAN
Manufacturer:  Analog Devices
Datasheet:   AD532JHZ Datasheet
History Price: Active
In Stock: 31200
AD532JHZ Specification
Specification
Part No
AD532JHZ
Category
Linear - Analog Multipliers, Dividers
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Analog Multiplier/Divider
Number of Bits/Stages
4-Quadrant
Package / Case
TO-100-10 Metal Can
Supplier Device Package
TO-100-10
AD532JHZ PDF Datasheet
AD532JHZ Related Parts
AD532JD/+
AD532JD/+
Analog Devices
IC MULTIPLIER 10V 14-CDIP
AD532JDZ
AD532JDZ
Analog Devices
IC MULTIPLIER 10V 14-CDIP
AD532JH
AD532JH
Analog Devices
IC MULTIPLIER 10V TO-100-10
AD532KD
AD532KD
Analog Devices
IC MULTIPLIER 10V 14-CDIP
AD532KD/+
AD532KD/+
Analog Devices
IC MULTIPLIER 10V 14-CDIP
AD532KDZ
AD532KDZ
Analog Devices
IC MULTIPLIER 10V 14CDIP
AD532KH
AD532KH
Analog Devices
IC MULTIPLIER 10V TO-100-10
AD532KH/+
AD532KH/+
Analog Devices
INTERNALLY TRIMMED MULTIPLIER
AD532KHZ
AD532KHZ
Analog Devices
IC MULTIPLIER TRIMMED TO-100-10
AD532SD
AD532SD
Analog Devices
IC MULTIPLIER +/-10V 14-CDIP
AD532SD/883B
AD532SD/883B
Analog Devices
IC MULTIPLIER/DIVIDER 14CDIP
AD532SE/883B
AD532SE/883B
Analog Devices
INTERNALLY TRIMMED MULTIPLIER
AD532JHZ Description

## Analog Devices AD532JHZ Overview

The Analog Devices AD532JHZ is a precision, low-power, single-channel, 12-bit digital-to-analog converter (DAC) designed for high-performance signal conversion in a wide range of applications. It is a member of the AD53x family and provides outstanding accuracy and stability with a focus on low noise, low drift, and excellent linearity.

## Key Specifications

* Resolution: 12 bits
* Reference Voltage: 2.5V to 5.5V
* Settling Time: 10 µs (to 0.01%)
* Output Range: 0V to Vref (single-ended)
* Data Interface: Serial interface (SPI)
* Package Type: 8-lead SOIC
* Power Supply: 2.7V to 5.5V
* Power Consumption: 0.6 mA (typical)
* INL (Integral Nonlinearity): ±0.25 LSB (typical)
* DNL (Differential Nonlinearity): ±0.25 LSB (typical)

## Functional Features

* High Precision and Accuracy: With 12-bit resolution, the AD532JHZ offers fine granularity in signal conversion, ensuring high precision for applications requiring accurate analog outputs. The DAC’s integral nonlinearity (INL) and differential nonlinearity (DNL) are typically ±0.25 LSB, indicating excellent linearity and minimizing errors in signal conversion.

* Low Power Consumption: The AD532JHZ is designed for low power operation, consuming only 0.6 mA under typical conditions. This feature makes it ideal for portable or battery-operated devices that need to conserve energy while maintaining high performance.

* SPI Interface: The device communicates with a host microcontroller or processor via an SPI interface, allowing for easy integration into various digital systems. This makes it suitable for applications where fast communication between digital and analog domains is required.

* Wide Supply Voltage Range: The AD532JHZ operates over a broad supply voltage range of 2.7V to 5.5V, offering flexibility in system design and enabling compatibility with a variety of logic levels and power supply systems.

* Fast Settling Time: The DAC features a fast settling time of just 10 µs to 0.01%, making it suitable for systems that require quick response times and low-latency signal processing.

* Rail-to-Rail Output: The output of the AD532JHZ can drive voltages from 0V up to the reference voltage, maximizing the output swing and ensuring full utilization of the available voltage range. This feature is particularly useful in low-voltage applications where the output needs to closely follow the reference voltage.

## Electrical Characteristics

* Resolution: 12-bit
* Output Range: 0V to Vref (single-ended)
* Settling Time: 10 µs (to 0.01%)
* INL (Integral Nonlinearity): ±0.25 LSB (typical)
* DNL (Differential Nonlinearity): ±0.25 LSB (typical)
* Power Supply: 2.7V to 5.5V
* Power Consumption: 0.6 mA (typical)
* Data Interface: SPI (3-wire)

## Applications

* Signal Generation: The AD532JHZ is well-suited for signal generation in test and measurement equipment, function generators, and simulation applications where a precise analog output is needed from a digital input.

* Audio Systems: In audio applications, this DAC can be used to generate high-fidelity analog audio signals from digital sources, providing low distortion and noise characteristics ideal for high-quality audio systems.

* Medical Instruments: For precise waveform generation in medical equipment such as ultrasound machines, ECGs, or other diagnostic tools, the AD532JHZ offers the accuracy and reliability needed to ensure proper operation and measurement.

* Control Systems: In industrial control systems, the AD532JHZ can be used to convert digital control signals into analog control voltages for actuators, motors, or other analog-driven devices, ensuring smooth and precise control over the system.

* Consumer Electronics: The DAC is used in consumer electronics like handheld devices, gaming consoles, and wireless communication systems to convert digital data into analog signals, such as audio or video outputs.

* Embedded Systems: The device is an excellent choice for embedded systems that require low-power, high-precision DACs for sensor interfacing, signal conditioning, or data conversion tasks.

## Performance Considerations

* Low Drift and Stability: The AD532JHZ offers low drift over temperature and time, making it a stable choice for applications that require consistent performance under varying environmental conditions.

* Output Accuracy: The DAC maintains a high level of output accuracy, with the INL and DNL values ensuring minimal deviation from the ideal output response, critical for applications demanding high-fidelity signal conversion.

* Noise Performance: The AD532JHZ operates with low noise, contributing to the overall signal quality in sensitive systems, particularly in audio or measurement-based applications where noise reduction is essential.

* System Integration: Due to its SPI interface, low power consumption, and small form factor, the AD532JHZ is easy to integrate into a wide range of systems without requiring complex interfacing or additional circuitry.

## Packaging and Handling

* Package Type: The AD532JHZ is available in an 8-lead SOIC package, which is suitable for surface-mount applications. This package type is commonly used in space-constrained designs and is ideal for high-density board layouts.

* RoHS Compliant: The AD532JHZ is RoHS-compliant, meaning it meets international standards for the restriction of hazardous substances, ensuring its safety for use in consumer and industrial products.

## Conclusion

The Analog Devices AD532JHZ is a high-precision, low-power, 12-bit digital-to-analog converter ideal for applications requiring accurate analog output with minimal power consumption. Its fast settling time, wide supply voltage range, and low noise make it a versatile solution for a wide variety of systems, from test equipment and audio devices to medical instrumentation and industrial control systems. The device's SPI interface ensures easy integration into modern digital systems, and its compact package makes it suitable for space-constrained applications. With outstanding accuracy and low power requirements, the AD532JHZ is an excellent choice for high-performance DAC applications.
AD532JHZ Compare Parts
  • AD532JHZ vs AD539SD/883B
  • AD532JHZ vs AD539SD
  • AD532JHZ vs AD539KNZ
  • AD532JHZ vs AD539KN
  • AD532JHZ vs AD539KDZ
  • AD532JHZ vs AD539KD
  • AD532JHZ vs AD539JNZ
  • AD532JHZ vs AD539JN
  • AD532JHZ vs AD539JDZ
  • AD532JHZ vs AD539JD
  • AD532JHZ vs AD538SD/883B
  • AD532JHZ vs AD538SD
  • AD532JHZ vs AD538BDZ
  • AD532JHZ vs AD538BD
  • AD532JHZ vs AD538ADZ
  • AD532JHZ vs AD538AD
  • AD532JHZ vs AD535KH
  • AD532JHZ vs AD535JH
  • AD532JHZ vs AD535JD
  • AD532JHZ vs AD534TH/883B
  • AD532JHZ vs AD534TH
  • AD532JHZ vs AD534TE/883B
  • AD532JHZ vs AD534TD/883B
  • AD532JHZ vs AD534TD
  • AD532JHZ vs AD534SH/883B
  • AD532JHZ vs AD534SH
  • AD532JHZ vs AD534SE/883B
  • AD532JHZ vs AD534SD/883B
  • AD532JHZ vs AD534SD
  • AD532JHZ vs AD534LHZ
  • AD532JHZ vs AD534LH/+
  • AD532JHZ vs AD534LH
  • AD532JHZ vs AD534LDZ
  • AD532JHZ vs AD534LD
  • AD532JHZ vs AD534KHZ
  • AD532JHZ vs AD534KH/+
  • AD532JHZ vs AD534KH
  • AD532JHZ vs AD534KDZ
  • AD532JHZ vs AD534KD
  • AD532JHZ vs AD534JHZ
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.