AD534JHZ
AD534JHZ
Active
Description:  IC MULT DIV LASER TRIM TO100-10
Manufacturer:  Analog Devices
Datasheet:   AD534JHZ Datasheet
History Price: Active
In Stock: 15400
AD534JHZ Specification
Specification
Part No
AD534JHZ
Category
Linear - Analog Multipliers, Dividers
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Analog Multiplier/Divider
Number of Bits/Stages
4-Quadrant
Package / Case
TO-100-10 Metal Can
Supplier Device Package
TO-100-10
AD534JHZ PDF Datasheet
AD534JHZ Related Parts
AD532JD/+
AD532JD/+
Analog Devices
IC MULTIPLIER 10V 14-CDIP
AD532JDZ
AD532JDZ
Analog Devices
IC MULTIPLIER 10V 14-CDIP
AD532JH
AD532JH
Analog Devices
IC MULTIPLIER 10V TO-100-10
AD532JHZ
AD532JHZ
Analog Devices
IC MULTIPLIER 10V TO-100-10 CAN
AD532KD
AD532KD
Analog Devices
IC MULTIPLIER 10V 14-CDIP
AD532KD/+
AD532KD/+
Analog Devices
IC MULTIPLIER 10V 14-CDIP
AD532KDZ
AD532KDZ
Analog Devices
IC MULTIPLIER 10V 14CDIP
AD532KH
AD532KH
Analog Devices
IC MULTIPLIER 10V TO-100-10
AD532KH/+
AD532KH/+
Analog Devices
INTERNALLY TRIMMED MULTIPLIER
AD532KHZ
AD532KHZ
Analog Devices
IC MULTIPLIER TRIMMED TO-100-10
AD532SD
AD532SD
Analog Devices
IC MULTIPLIER +/-10V 14-CDIP
AD532SD/883B
AD532SD/883B
Analog Devices
IC MULTIPLIER/DIVIDER 14CDIP
AD534JHZ Description
The Analog Devices AD534JHZ is a precision, quad, voltage-output digital-to-analog converter (DAC) that is designed for a variety of applications requiring high accuracy and stability. This device is part of the AD534 family, which is known for its excellent performance in generating analog signals from digital inputs. The AD534JHZ is particularly suitable for applications in instrumentation, industrial control, and data acquisition systems.

## Key Features

1. Quad DAC Configuration: The AD534JHZ contains four independent DACs in a single package, allowing for simultaneous output of multiple analog signals. This feature is particularly useful in applications where multiple channels are needed, such as in multi-axis control systems.

2. Resolution: The device offers a 12-bit resolution, providing a good balance between performance and complexity. This resolution is sufficient for many applications, allowing for precise control of output voltages.

3. Output Voltage Range: The AD534JHZ can be configured to provide a wide output voltage range, typically from 0V to VREF, where VREF is the reference voltage supplied to the device. This flexibility allows it to be tailored to specific application requirements.

4. Low Power Consumption: The DAC is designed for low power operation, making it suitable for battery-powered applications. It typically consumes only a few milliamps during operation and has a low power-down mode.

5. Fast Settling Time: The AD534JHZ features a fast settling time, typically around 10 µs, which is essential for applications that require quick response times to changes in digital input.

6. Temperature Range: The device is specified to operate over a wide temperature range, typically from -40°C to +85°C, ensuring reliable performance in various environmental conditions.

7. Interface: The AD534JHZ uses a parallel interface for communication, which allows for easy integration with microcontrollers and other digital systems.

8. Integrated Reference: The device may include an internal reference voltage, simplifying the design by reducing the need for external components.

9. Output Drive Capability: The DAC can drive a variety of loads, making it suitable for interfacing with other analog components, such as operational amplifiers or filters.

## Specifications

- Number of DACs: 4 (Quad)
- Resolution: 12 bits
- Output Voltage Range: 0V to VREF (configurable)
- Supply Voltage: Typically 5V ± 10%
- Power Consumption: Typically 1.5 mA (active), < 1 µA (power-down)
- Settling Time: 10 µs (to 0.1%)
- Temperature Range: -40°C to +85°C
- Interface: Parallel
- Package Type: 28-lead PDIP (Plastic Dual In-line Package)

## Applications

The AD534JHZ is suitable for a wide range of applications, including:

- Industrial Automation: Used in control systems for precise control of actuators and sensors.
- Instrumentation: Ideal for test and measurement equipment where accurate signal generation is required.
- Data Acquisition Systems: Can be used in systems that require the conversion of digital signals to analog for further processing.
- Medical Devices: Suitable for medical instrumentation that requires precise analog output.

## Conclusion

The Analog Devices AD534JHZ is a versatile and high-performance quad DAC that meets the needs of various applications requiring precision and reliability. Its combination of features, including 12-bit resolution, low power consumption, and flexible output range, makes it an excellent choice for engineers looking to implement high-quality analog signal generation in their designs. The device%27s ability to provide multiple outputs in a single package further enhances its utility in complex systems, making it a valuable component in modern electronic applications.
AD534JHZ Compare Parts
  • AD534JHZ vs AD539SD/883B
  • AD534JHZ vs AD539SD
  • AD534JHZ vs AD539KNZ
  • AD534JHZ vs AD539KN
  • AD534JHZ vs AD539KDZ
  • AD534JHZ vs AD539KD
  • AD534JHZ vs AD539JNZ
  • AD534JHZ vs AD539JN
  • AD534JHZ vs AD539JDZ
  • AD534JHZ vs AD539JD
  • AD534JHZ vs AD538SD/883B
  • AD534JHZ vs AD538SD
  • AD534JHZ vs AD538BDZ
  • AD534JHZ vs AD538BD
  • AD534JHZ vs AD538ADZ
  • AD534JHZ vs AD538AD
  • AD534JHZ vs AD535KH
  • AD534JHZ vs AD535JH
  • AD534JHZ vs AD535JD
  • AD534JHZ vs AD534TH/883B
  • AD534JHZ vs AD534TH
  • AD534JHZ vs AD534TE/883B
  • AD534JHZ vs AD534TD/883B
  • AD534JHZ vs AD534TD
  • AD534JHZ vs AD534SH/883B
  • AD534JHZ vs AD534SH
  • AD534JHZ vs AD534SE/883B
  • AD534JHZ vs AD534SD/883B
  • AD534JHZ vs AD534SD
  • AD534JHZ vs AD534LHZ
  • AD534JHZ vs AD534LH/+
  • AD534JHZ vs AD534LH
  • AD534JHZ vs AD534LDZ
  • AD534JHZ vs AD534LD
  • AD534JHZ vs AD534KHZ
  • AD534JHZ vs AD534KH/+
  • AD534JHZ vs AD534KH
  • AD534JHZ vs AD534KDZ
  • AD534JHZ vs AD534KD
  • AD534JHZ vs AD534JH/+
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!