AD5280BRUZ200-R7
AD5280BRUZ200-R7
Active
Description:  IC DGT POT 200KOHM 256TP 14TSSOP
Manufacturer:  Analog Devices
History Price: $6.57000
In Stock: 4630
AD5280BRUZ200-R7 Specification
Specification
Part No
AD5280BRUZ200-R7
Category
Data Acquisition - Digital Potentiometers
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Taper
Linear
Configuration
Potentiometer
Number of Circuits
1
Number of Taps
256
Resistance (Ohms)
200k
Interface
I2C
Memory Type
Volatile
Voltage - Supply
4.5V ~ 16.5V, ?V
Features
Selectable Address
Tolerance
?0%
Temperature Coefficient (Typ)
30ppm/ ℃
Mounting Type
Surface Mount
Supplier Device Package
14-TSSOP
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Operating Temperature
-40 ℃ ~ 85 ℃
Resistance - Wiper (Ohms) (Typ)
60
AD5280BRUZ200-R7 PDF Datasheet
AD5280BRUZ200-R7 Related Parts
AD5110BCPZ10-1-RL7
AD5110BCPZ10-1-RL7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ10-500R7
AD5110BCPZ10-500R7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ10-RL7
AD5110BCPZ10-RL7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ80-1-RL7
AD5110BCPZ80-1-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5110BCPZ80-1-RL7
AD5110BCPZ80-1-RL7
Analog Devices
AD5110 - SINGLE-CHANNEL, 128-POS
AD5110BCPZ80-500R7
AD5110BCPZ80-500R7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5110BCPZ80-RL7
AD5110BCPZ80-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5111BCPZ10-500R7
AD5111BCPZ10-500R7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5111BCPZ10-RL7
AD5111BCPZ10-RL7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5111BCPZ80-500R7
AD5111BCPZ80-500R7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5111BCPZ80-RL7
AD5111BCPZ80-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5112BCPZ10-1-RL7
AD5112BCPZ10-1-RL7
Analog Devices
IC DGTL POT 10KOHM 64TAP 8LFCSP
AD5280BRUZ200-R7 Description
Overview of Analog Devices AD5280BRUZ200-R7

The Analog Devices AD5280BRUZ200-R7 is a high-performance digital potentiometer designed for applications requiring precise resistance adjustment and control. This device is particularly suitable for use in audio systems, industrial automation, and instrumentation, where accurate and reliable variable resistance is essential. The AD5280 features a simple digital interface, making it easy to integrate into various electronic systems.

Key Specifications

- Resistance Range: The AD5280BRUZ200-R7 offers a total resistance of 200 kΩ. This range allows for fine-tuning of signal levels and other parameters in a variety of applications.

- Number of Taps: The device features 256 taps, providing high resolution for adjusting resistance. This granularity enables precise control over the output signal, which is critical in applications such as audio volume control and sensor calibration.

- Supply Voltage: The AD5280 operates with a supply voltage range of 2.7 V to 5.5 V, making it compatible with a wide range of digital logic levels and suitable for battery-powered applications.

- Interface: The device utilizes a SPI (Serial Peripheral Interface) for communication, allowing for easy integration with microcontrollers and digital signal processors. The SPI interface supports fast data transfer rates, enhancing overall system performance.

- Power Consumption: The AD5280 is designed for low power consumption, typically consuming around 1 µA in standby mode. This characteristic is particularly beneficial for portable and battery-operated devices.

- Temperature Range: The device is rated for operation over a temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments and industrial applications.

- Package Type: The AD5280BRUZ200-R7 is available in a TSSOP-16 package, which provides a compact footprint for space-constrained designs. The surface-mount package is designed for easy integration into printed circuit boards.

Functional Features

- Non-Volatile Memory: The AD5280 includes non-volatile memory, allowing it to retain the last set resistance value even after power is removed. This feature is useful in applications where maintaining settings is critical.

- Wiper Control: The device features a programmable wiper position, enabling users to set the resistance value precisely. The wiper can be moved to any of the 256 taps, providing flexibility in resistance adjustment.

- Power-On Reset: The AD5280 includes a power-on reset feature that ensures the device starts in a known state after power-up, enhancing reliability in system initialization.

Applications

The AD5280BRUZ200-R7 is widely used in various applications, including:

- Audio Control: Ideal for volume control and tone adjustment in audio systems, providing smooth and precise changes in signal levels.
- Sensor Calibration: Used in sensor applications where precise resistance adjustment is required for accurate measurements.
- Industrial Automation: Employed in control systems for adjusting parameters such as gain, offset, and other critical settings in industrial equipment.
- Medical Devices: Suitable for use in medical instrumentation where precise control of signal levels is essential for accurate diagnostics.

Performance Characteristics

The Analog Devices AD5280BRUZ200-R7 is designed to deliver high performance with low noise and excellent linearity. Its ability to provide precise resistance adjustment with minimal power consumption makes it an excellent choice for demanding applications. The robust design ensures reliability and longevity, even in challenging environments.

Conclusion

The Analog Devices AD5280BRUZ200-R7 digital potentiometer is a versatile and efficient component that meets the needs of a wide range of applications requiring precise resistance control. With its impressive specifications, low power consumption, and compact design, it is an excellent choice for engineers looking to develop high-performance electronic systems that require reliable variable resistance solutions.
AD5280BRUZ200-R7 Compare Parts
  • AD5280BRUZ200-R7 vs AD5293BRUZ-50
  • AD5280BRUZ200-R7 vs AD5293BRUZ-20-RL7
  • AD5280BRUZ200-R7 vs AD5293BRUZ-20
  • AD5280BRUZ200-R7 vs AD5293BRUZ-100-RL7
  • AD5280BRUZ200-R7 vs AD5293BRUZ-100
  • AD5280BRUZ200-R7 vs AD5292SRUZ-20-EP
  • AD5280BRUZ200-R7 vs AD5292SRU-20-EP
  • AD5280BRUZ200-R7 vs AD5292BRUZ-50-RL7
  • AD5280BRUZ200-R7 vs AD5292BRUZ-50
  • AD5280BRUZ200-R7 vs AD5292BRUZ-20-RL7
  • AD5280BRUZ200-R7 vs AD5292BRUZ-20
  • AD5280BRUZ200-R7 vs AD5292BRUZ-100-RL7
  • AD5280BRUZ200-R7 vs AD5292BRUZ-100
  • AD5280BRUZ200-R7 vs AD5291BRUZ-50-RL7
  • AD5280BRUZ200-R7 vs AD5291BRUZ-50
  • AD5280BRUZ200-R7 vs AD5291BRUZ-20-RL7
  • AD5280BRUZ200-R7 vs AD5291BRUZ-20
  • AD5280BRUZ200-R7 vs AD5291BRUZ-100-RL7
  • AD5280BRUZ200-R7 vs AD5291BRUZ-100
  • AD5280BRUZ200-R7 vs AD5290YRMZ50-R7
  • AD5280BRUZ200-R7 vs AD5290YRMZ50
  • AD5280BRUZ200-R7 vs AD5290YRMZ100-R7
  • AD5280BRUZ200-R7 vs AD5290YRMZ100
  • AD5280BRUZ200-R7 vs AD5290YRMZ10-R7
  • AD5280BRUZ200-R7 vs AD5290YRMZ10
  • AD5280BRUZ200-R7 vs AD5282BRUZ50-REEL7
  • AD5280BRUZ200-R7 vs AD5282BRUZ50
  • AD5280BRUZ200-R7 vs AD5282BRUZ200-R7
  • AD5280BRUZ200-R7 vs AD5282BRUZ200
  • AD5280BRUZ200-R7 vs AD5282BRUZ20-REEL7
  • AD5280BRUZ200-R7 vs AD5282BRUZ20
  • AD5280BRUZ200-R7 vs AD5282BRU50-REEL7
  • AD5280BRUZ200-R7 vs AD5282BRU50
  • AD5280BRUZ200-R7 vs AD5282BRU200-REEL7
  • AD5280BRUZ200-R7 vs AD5282BRU200
  • AD5280BRUZ200-R7 vs AD5282BRU20
  • AD5280BRUZ200-R7 vs AD5280BRUZ50-REEL7
  • AD5280BRUZ200-R7 vs AD5280BRUZ50
  • AD5280BRUZ200-R7 vs AD5280BRUZ200
  • AD5280BRUZ200-R7 vs AD5280BRUZ20-REEL7
  • Customer Reviews
    4.95 out of 5.00 stars from 58 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller