AD5111BCPZ10-RL7
AD5111BCPZ10-RL7
Active
Description:  IC DGTL POT 10KOHM 128TAP 8LFCSP
Manufacturer:  Analog Devices
History Price: $2.94000
In Stock: 17570
AD5111BCPZ10-RL7 Specification
Specification
Part No
AD5111BCPZ10-RL7
Category
Data Acquisition - Digital Potentiometers
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Taper
Linear
Configuration
Potentiometer
Number of Circuits
1
Number of Taps
128
Resistance (Ohms)
10k
Interface
Up/Down (U/D, CS)
Memory Type
Non-Volatile
Voltage - Supply
2.3V ~ 5.5V
Features
-
Tolerance
?%
Temperature Coefficient (Typ)
35ppm/ ℃
Mounting Type
Surface Mount
Supplier Device Package
8-LFCSP-UD (2x2)
Package / Case
8-UFDFN Exposed Pad, CSP
Operating Temperature
-40 ℃ ~ 125 ℃
Resistance - Wiper (Ohms) (Typ)
70
AD5111BCPZ10-RL7 PDF Datasheet
AD5111BCPZ10-RL7 Related Parts
AD5110BCPZ10-1-RL7
AD5110BCPZ10-1-RL7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ10-500R7
AD5110BCPZ10-500R7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ10-RL7
AD5110BCPZ10-RL7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ80-1-RL7
AD5110BCPZ80-1-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5110BCPZ80-1-RL7
AD5110BCPZ80-1-RL7
Analog Devices
AD5110 - SINGLE-CHANNEL, 128-POS
AD5110BCPZ80-500R7
AD5110BCPZ80-500R7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5110BCPZ80-RL7
AD5110BCPZ80-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5111BCPZ10-500R7
AD5111BCPZ10-500R7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5111BCPZ80-500R7
AD5111BCPZ80-500R7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5111BCPZ80-RL7
AD5111BCPZ80-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5112BCPZ10-1-RL7
AD5112BCPZ10-1-RL7
Analog Devices
IC DGTL POT 10KOHM 64TAP 8LFCSP
AD5112BCPZ10-500R7
AD5112BCPZ10-500R7
Analog Devices
IC DGTL POT 10KOHM 64TAP 8LFCSP
AD5111BCPZ10-RL7 Description
Overview of Analog Devices AD5111BCPZ10-RL7

The Analog Devices AD5111BCPZ10-RL7 is a high-performance digital potentiometer designed for precision applications in various electronic systems. This device is part of the AD5111 series, which is known for its low power consumption, high accuracy, and versatility in applications such as signal conditioning, audio processing, and sensor calibration. The AD5111 is particularly suitable for applications requiring fine adjustment of resistance values in a compact form factor.

Key Specifications

- Number of Channels: 1 (single-channel)
- Resistance Range: 10 kΩ
- Resolution: 256 positions (8-bit resolution)
- Supply Voltage: 2.7V to 5.5V
- Power Consumption: Typically 1 µA in standby mode
- Temperature Range: -40°C to +125°C
- Package Type: 10-lead LFCSP (Lead Frame Chip Scale Package)

Electrical Characteristics

The electrical characteristics of the AD5111BCPZ10-RL7 are designed to ensure high performance and reliability:

- End-to-End Resistance Tolerance: ±20% at room temperature, ensuring accurate resistance values.
- Non-Volatile Memory: The device features non-volatile memory that retains the wiper position even after power loss, allowing for seamless operation in applications.
- Wiper Resistance: Typically 100 Ω, providing low resistance for signal integrity.
- Temperature Coefficient: 100 ppm/°C, ensuring stable performance across a wide temperature range.

Interface and Control

The AD5111BCPZ10-RL7 utilizes a simple digital interface for control:

- Communication Protocol: I²C compatible, allowing for easy integration with microcontrollers and digital systems.
- Addressing: The device supports multiple addresses, enabling multiple AD5111 devices to be connected on the same I²C bus.
- Control Commands: Supports commands for setting wiper position, reading wiper position, and saving settings to non-volatile memory.

Applications

The Analog Devices AD5111BCPZ10-RL7 is suitable for a wide range of applications, including:

- Audio Equipment: Used in volume control and tone adjustment circuits in audio systems.
- Sensor Calibration: Ideal for calibrating sensor outputs in industrial and automotive applications.
- Signal Conditioning: Employed in signal processing applications where precise resistance adjustment is required.

Conclusion

The Analog Devices AD5111BCPZ10-RL7 digital potentiometer is a versatile and efficient component designed for high-performance applications requiring precise resistance control. With its impressive specifications, including a wide supply voltage range, low power consumption, and non-volatile memory, it is an excellent choice for engineers seeking reliable solutions for their electronic designs. Its I²C interface and compact package further enhance its usability in space-constrained applications, making it a valuable addition to a variety of electronic systems.
AD5111BCPZ10-RL7 Compare Parts
  • AD5111BCPZ10-RL7 vs AD5293BRUZ-50
  • AD5111BCPZ10-RL7 vs AD5293BRUZ-20-RL7
  • AD5111BCPZ10-RL7 vs AD5293BRUZ-20
  • AD5111BCPZ10-RL7 vs AD5293BRUZ-100-RL7
  • AD5111BCPZ10-RL7 vs AD5293BRUZ-100
  • AD5111BCPZ10-RL7 vs AD5292SRUZ-20-EP
  • AD5111BCPZ10-RL7 vs AD5292SRU-20-EP
  • AD5111BCPZ10-RL7 vs AD5292BRUZ-50-RL7
  • AD5111BCPZ10-RL7 vs AD5292BRUZ-50
  • AD5111BCPZ10-RL7 vs AD5292BRUZ-20-RL7
  • AD5111BCPZ10-RL7 vs AD5292BRUZ-20
  • AD5111BCPZ10-RL7 vs AD5292BRUZ-100-RL7
  • AD5111BCPZ10-RL7 vs AD5292BRUZ-100
  • AD5111BCPZ10-RL7 vs AD5291BRUZ-50-RL7
  • AD5111BCPZ10-RL7 vs AD5291BRUZ-50
  • AD5111BCPZ10-RL7 vs AD5291BRUZ-20-RL7
  • AD5111BCPZ10-RL7 vs AD5291BRUZ-20
  • AD5111BCPZ10-RL7 vs AD5291BRUZ-100-RL7
  • AD5111BCPZ10-RL7 vs AD5291BRUZ-100
  • AD5111BCPZ10-RL7 vs AD5290YRMZ50-R7
  • AD5111BCPZ10-RL7 vs AD5290YRMZ50
  • AD5111BCPZ10-RL7 vs AD5290YRMZ100-R7
  • AD5111BCPZ10-RL7 vs AD5290YRMZ100
  • AD5111BCPZ10-RL7 vs AD5290YRMZ10-R7
  • AD5111BCPZ10-RL7 vs AD5290YRMZ10
  • AD5111BCPZ10-RL7 vs AD5282BRUZ50-REEL7
  • AD5111BCPZ10-RL7 vs AD5282BRUZ50
  • AD5111BCPZ10-RL7 vs AD5282BRUZ200-R7
  • AD5111BCPZ10-RL7 vs AD5282BRUZ200
  • AD5111BCPZ10-RL7 vs AD5282BRUZ20-REEL7
  • AD5111BCPZ10-RL7 vs AD5282BRUZ20
  • AD5111BCPZ10-RL7 vs AD5282BRU50-REEL7
  • AD5111BCPZ10-RL7 vs AD5282BRU50
  • AD5111BCPZ10-RL7 vs AD5282BRU200-REEL7
  • AD5111BCPZ10-RL7 vs AD5282BRU200
  • AD5111BCPZ10-RL7 vs AD5282BRU20
  • AD5111BCPZ10-RL7 vs AD5280BRUZ50-REEL7
  • AD5111BCPZ10-RL7 vs AD5280BRUZ50
  • AD5111BCPZ10-RL7 vs AD5280BRUZ200-R7
  • AD5111BCPZ10-RL7 vs AD5280BRUZ200
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked