Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital Potentiometers
/ Analog Devices AD5280BRUZ200-R7
AD5280BRUZ200-R7
Active
Data Acquisition - Digital Potentiometers
Description:
IC DGT POT 200KOHM 256TP 14TSSOP
Manufacturer:
Analog Devices
Datasheet:
AD5280BRUZ200-R7 Datasheet
History Price: $6.57000
In Stock: 30200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD5280BRUZ200-R7 vs AD5292BRUZ-20-RL7
Part No
AD5280BRUZ200-R7
AD5292BRUZ-20-RL7
Category
Data Acquisition - Digital Potentiometers
Data Acquisition - Digital Potentiometers
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
Taper
Linear
Linear
Configuration
Potentiometer
Potentiometer
Number of Circuits
1
1
Number of Taps
256
1024
Resistance (Ohms)
200k
20k
Interface
I2C
SPI
Memory Type
Volatile
Non-Volatile
Voltage - Supply
4.5V ~ 16.5V, ?V
9V ~ 33V, ?V ~ 16.5V
Features
Selectable Address
Cascade Pin
Tolerance
?0%
?%
Temperature Coefficient (Typ)
30ppm/ ℃
35ppm/ ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-TSSOP
14-TSSOP
Package / Case
14-TSSOP (0.173", 4.40mm Width)
14-TSSOP (0.173", 4.40mm Width)
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Resistance - Wiper (Ohms) (Typ)
60
60