AD5113BCPZ10-500R7
AD5113BCPZ10-500R7
Active
Description:  IC DGTL POT 10KOHM 64TAP 8LFCSP
Manufacturer:  Analog Devices
History Price: $2.66000
In Stock: 40150
AD5113BCPZ10-500R7 Specification
Specification
Part No
AD5113BCPZ10-500R7
Category
Data Acquisition - Digital Potentiometers
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Taper
Linear
Configuration
Potentiometer
Number of Circuits
1
Number of Taps
64
Resistance (Ohms)
10k
Interface
Up/Down (U/D, CS)
Memory Type
Non-Volatile
Voltage - Supply
2.3V ~ 5.5V
Features
-
Tolerance
?%
Temperature Coefficient (Typ)
35ppm/ ℃
Mounting Type
Surface Mount
Supplier Device Package
8-LFCSP-UD (2x2)
Package / Case
8-UFDFN Exposed Pad, CSP
Operating Temperature
-40 ℃ ~ 125 ℃
Resistance - Wiper (Ohms) (Typ)
70
AD5113BCPZ10-500R7 PDF Datasheet
AD5113BCPZ10-500R7 Related Parts
AD5110BCPZ10-1-RL7
AD5110BCPZ10-1-RL7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ10-500R7
AD5110BCPZ10-500R7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ10-RL7
AD5110BCPZ10-RL7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ80-1-RL7
AD5110BCPZ80-1-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5110BCPZ80-1-RL7
AD5110BCPZ80-1-RL7
Analog Devices
AD5110 - SINGLE-CHANNEL, 128-POS
AD5110BCPZ80-500R7
AD5110BCPZ80-500R7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5110BCPZ80-RL7
AD5110BCPZ80-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5111BCPZ10-500R7
AD5111BCPZ10-500R7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5111BCPZ10-RL7
AD5111BCPZ10-RL7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5111BCPZ80-500R7
AD5111BCPZ80-500R7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5111BCPZ80-RL7
AD5111BCPZ80-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5112BCPZ10-1-RL7
AD5112BCPZ10-1-RL7
Analog Devices
IC DGTL POT 10KOHM 64TAP 8LFCSP
AD5113BCPZ10-500R7 Description
Analog Devices AD5113BCPZ10-500R7 Overview

The AD5113BCPZ10-500R7 is a highly integrated digital potentiometer designed for precision and reliability in electronic systems. It features a non-volatile memory, low power consumption, and excellent resolution. Typically used in applications requiring fine-tuned analog signal adjustments, such as audio systems, motor controls, and industrial calibration, the AD5113 is known for its robust performance and ease of integration.

## Key Features

* Non-Volatile Memory: The AD5113BCPZ10-500R7 utilizes EEPROM to store the wiper position, making it ideal for applications where memory retention is crucial even after power-off.
* Resistance Range: The potentiometer provides a 500 Ω resistance with high accuracy, suitable for fine adjustments in various circuits.
* Single Supply Operation: The device operates from a single supply voltage of 2.7 V to 5.5 V, offering flexibility for a wide range of applications.
* High Resolution: The device delivers 1024 discrete taps, providing high precision and control over the analog output.
* Low Power Consumption: With a typical supply current of less than 1 µA, the AD5113 is energy-efficient, which is ideal for battery-operated systems.
* Wide Temperature Range: The AD5113 operates from -40°C to +125°C, making it suitable for industrial and automotive applications where environmental conditions can vary significantly.
* Saturation Resistance: It ensures low off-state resistance, providing a stable output even under extreme conditions.

## Electrical Specifications

* Wiper Resistance (RW): 100 Ω (typical) with a maximum of 150 Ω.
* Digital Input Voltage Range: 0 to VDD.
* Supply Voltage: 2.7 V to 5.5 V.
* Temperature Range: -40°C to +125°C.
* Current Consumption: 1 µA (typical), making it suitable for low-power applications.
* Resolution: 1024 taps, offering a precise adjustment for a wide range of applications.
* Max Wiper Current: 5 µA (typical) at VDD = 5 V.

## Functional Characteristics

* Analog Output: The wiper of the potentiometer can be adjusted via the digital interface, providing a variable resistance between the two end terminals.
* Communication Interface: The AD5113 uses an I2C-compatible serial interface, allowing easy integration into systems that require digital control of the resistance.
* Non-Volatile Memory: With an integrated EEPROM, the AD5113 retains its wiper position even when power is lost, making it reliable for settings that need to be restored after power cycles.
* Programmable Wiper: The wiper can be set to a specific position using the I2C interface, which is beneficial for automation and remote control.

## Applications

* Audio Systems: For precise volume or tone control in high-end audio equipment.
* Motor Control: Used in precision motor speed control where fine adjustments are needed.
* Calibration Systems: Ideal for industrial equipment that requires consistent and adjustable calibration.
* Consumer Electronics: Can be used in devices like adjustable amplifiers, sensors, and tuning circuits.
* Test and Measurement: Suitable for laboratory settings where accurate and adjustable resistance is necessary for experiments.

## Packaging

* The AD5113BCPZ10-500R7 comes in a compact, surface-mount 10-lead LFCSP package, designed for ease of integration into modern, high-density circuit boards. This packaging style ensures low parasitic capacitance and inductance, which contributes to the precision and performance of the device.

The AD5113BCPZ10-500R7 is a versatile and reliable component for fine analog adjustments, offering high precision, non-volatile memory, and low power consumption for a wide range of applications. Its robust performance in both commercial and industrial environments makes it a go-to choice for engineers and designers looking for a reliable digital potentiometer.
AD5113BCPZ10-500R7 Compare Parts
  • AD5113BCPZ10-500R7 vs AD5293BRUZ-50
  • AD5113BCPZ10-500R7 vs AD5293BRUZ-20-RL7
  • AD5113BCPZ10-500R7 vs AD5293BRUZ-20
  • AD5113BCPZ10-500R7 vs AD5293BRUZ-100-RL7
  • AD5113BCPZ10-500R7 vs AD5293BRUZ-100
  • AD5113BCPZ10-500R7 vs AD5292SRUZ-20-EP
  • AD5113BCPZ10-500R7 vs AD5292SRU-20-EP
  • AD5113BCPZ10-500R7 vs AD5292BRUZ-50-RL7
  • AD5113BCPZ10-500R7 vs AD5292BRUZ-50
  • AD5113BCPZ10-500R7 vs AD5292BRUZ-20-RL7
  • AD5113BCPZ10-500R7 vs AD5292BRUZ-20
  • AD5113BCPZ10-500R7 vs AD5292BRUZ-100-RL7
  • AD5113BCPZ10-500R7 vs AD5292BRUZ-100
  • AD5113BCPZ10-500R7 vs AD5291BRUZ-50-RL7
  • AD5113BCPZ10-500R7 vs AD5291BRUZ-50
  • AD5113BCPZ10-500R7 vs AD5291BRUZ-20-RL7
  • AD5113BCPZ10-500R7 vs AD5291BRUZ-20
  • AD5113BCPZ10-500R7 vs AD5291BRUZ-100-RL7
  • AD5113BCPZ10-500R7 vs AD5291BRUZ-100
  • AD5113BCPZ10-500R7 vs AD5290YRMZ50-R7
  • AD5113BCPZ10-500R7 vs AD5290YRMZ50
  • AD5113BCPZ10-500R7 vs AD5290YRMZ100-R7
  • AD5113BCPZ10-500R7 vs AD5290YRMZ100
  • AD5113BCPZ10-500R7 vs AD5290YRMZ10-R7
  • AD5113BCPZ10-500R7 vs AD5290YRMZ10
  • AD5113BCPZ10-500R7 vs AD5282BRUZ50-REEL7
  • AD5113BCPZ10-500R7 vs AD5282BRUZ50
  • AD5113BCPZ10-500R7 vs AD5282BRUZ200-R7
  • AD5113BCPZ10-500R7 vs AD5282BRUZ200
  • AD5113BCPZ10-500R7 vs AD5282BRUZ20-REEL7
  • AD5113BCPZ10-500R7 vs AD5282BRUZ20
  • AD5113BCPZ10-500R7 vs AD5282BRU50-REEL7
  • AD5113BCPZ10-500R7 vs AD5282BRU50
  • AD5113BCPZ10-500R7 vs AD5282BRU200-REEL7
  • AD5113BCPZ10-500R7 vs AD5282BRU200
  • AD5113BCPZ10-500R7 vs AD5282BRU20
  • AD5113BCPZ10-500R7 vs AD5280BRUZ50-REEL7
  • AD5113BCPZ10-500R7 vs AD5280BRUZ50
  • AD5113BCPZ10-500R7 vs AD5280BRUZ200-R7
  • AD5113BCPZ10-500R7 vs AD5280BRUZ200
  • Customer Reviews
    4.95 out of 5.00 stars from 66 customer reviews from all over the world
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked