Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital Potentiometers
/ Analog Devices AD5113BCPZ10-500R7
AD5113BCPZ10-500R7
Active
Data Acquisition - Digital Potentiometers
Description:
IC DGTL POT 10KOHM 64TAP 8LFCSP
Manufacturer:
Analog Devices
Datasheet:
AD5113BCPZ10-500R7 Datasheet
History Price: $2.66000
In Stock: 31000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD5113BCPZ10-500R7 vs AD5293BRUZ-100-RL7
Part No
AD5113BCPZ10-500R7
AD5293BRUZ-100-RL7
Category
Data Acquisition - Digital Potentiometers
Data Acquisition - Digital Potentiometers
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
Taper
Linear
Linear
Configuration
Potentiometer
Potentiometer
Number of Circuits
1
1
Number of Taps
64
1024
Resistance (Ohms)
10k
100k
Interface
Up/Down (U/D, CS)
SPI
Memory Type
Non-Volatile
Volatile
Voltage - Supply
2.3V ~ 5.5V
9V ~ 33V, ?V ~ 16.5V
Features
-
Cascade Pin
Tolerance
?%
?%
Temperature Coefficient (Typ)
35ppm/ ℃
35ppm/ ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-LFCSP-UD (2x2)
14-TSSOP
Package / Case
8-UFDFN Exposed Pad, CSP
14-TSSOP (0.173", 4.40mm Width)
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 105 ℃
Resistance - Wiper (Ohms) (Typ)
70
60