AD5112BCPZ5-RL7
AD5112BCPZ5-RL7
Active
Description:  IC DGTL POT 5KOHM 64TAP 8LFCSP
Manufacturer:  Analog Devices
History Price: $1.27500
In Stock: 49290
AD5112BCPZ5-RL7 Specification
Specification
Part No
AD5112BCPZ5-RL7
Category
Data Acquisition - Digital Potentiometers
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Taper
Linear
Configuration
Potentiometer
Number of Circuits
1
Number of Taps
64
Resistance (Ohms)
5k
Interface
I2C
Memory Type
Non-Volatile
Voltage - Supply
1.8V ~ 5.5V, 2.3V ~ 5.5V
Features
-
Tolerance
?%
Temperature Coefficient (Typ)
35ppm/ ℃
Mounting Type
Surface Mount
Supplier Device Package
8-LFCSP-UD (2x2)
Package / Case
8-UFDFN Exposed Pad, CSP
Operating Temperature
-40 ℃ ~ 125 ℃
Resistance - Wiper (Ohms) (Typ)
70
AD5112BCPZ5-RL7 PDF Datasheet
AD5112BCPZ5-RL7 Related Parts
AD5110BCPZ10-1-RL7
AD5110BCPZ10-1-RL7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ10-500R7
AD5110BCPZ10-500R7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ10-RL7
AD5110BCPZ10-RL7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ80-1-RL7
AD5110BCPZ80-1-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5110BCPZ80-1-RL7
AD5110BCPZ80-1-RL7
Analog Devices
AD5110 - SINGLE-CHANNEL, 128-POS
AD5110BCPZ80-500R7
AD5110BCPZ80-500R7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5110BCPZ80-RL7
AD5110BCPZ80-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5111BCPZ10-500R7
AD5111BCPZ10-500R7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5111BCPZ10-RL7
AD5111BCPZ10-RL7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5111BCPZ80-500R7
AD5111BCPZ80-500R7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5111BCPZ80-RL7
AD5111BCPZ80-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5112BCPZ10-1-RL7
AD5112BCPZ10-1-RL7
Analog Devices
IC DGTL POT 10KOHM 64TAP 8LFCSP
AD5112BCPZ5-RL7 Description
Overview of Analog Devices AD5112BCPZ5-RL7

The Analog Devices AD5112BCPZ5-RL7 is a dual-channel, digital potentiometer designed for precision applications in various electronic circuits. This device is particularly useful in applications requiring adjustable resistance, such as audio volume control, sensor calibration, and gain adjustment in amplifiers. The AD5112 features a simple I2C interface, making it easy to integrate into microcontroller-based systems.

Key Specifications

- Number of Channels: 2
- Resistance Range: 10 kΩ
- Resolution: 256 positions (8-bit)
- Supply Voltage (VDD): 2.7 V to 5.5 V
- I2C Interface Speed: Up to 1 MHz
- Power Consumption: 1 µA (typical) in standby mode
- Temperature Range: -40°C to +125°C
- Package Type: LFCSP (Lead Frame Chip Scale Package), 16-lead

Electrical Characteristics

The AD5112BCPZ5-RL7 is designed to provide precise resistance values with a high degree of accuracy. The 10 kΩ resistance range allows for fine adjustments in various applications, while the 256 positions (8-bit resolution) enable smooth transitions between resistance values. The device operates with a supply voltage range of 2.7 V to 5.5 V, making it compatible with a wide range of digital systems.

I2C Interface

The I2C interface of the AD5112 allows for easy communication with microcontrollers and other digital devices. It supports speeds of up to 1 MHz, enabling fast data transfer and control. This feature simplifies the integration process, allowing designers to implement the potentiometer in their systems without complex wiring or additional components.

Power Consumption

One of the notable features of the AD5112BCPZ5-RL7 is its low power consumption. In standby mode, the device consumes only 1 µA, making it suitable for battery-powered applications where energy efficiency is critical. This low power requirement helps extend battery life and reduces the overall energy footprint of the system.

Thermal Performance

The AD5112 is designed to operate effectively across a wide temperature range of -40°C to +125°C. This capability makes it suitable for use in harsh environments, including industrial and automotive applications. The LFCSP package provides good thermal performance, ensuring that the device remains stable during operation.

Applications

The Analog Devices AD5112BCPZ5-RL7 is widely used in various applications, including:

- Audio Control: The device can be used for volume control in audio systems, allowing for precise adjustments without the need for mechanical potentiometers.
- Sensor Calibration: It is suitable for calibrating sensors in measurement systems, providing adjustable resistance to fine-tune sensor outputs.
- Gain Adjustment: The AD5112 can be employed in amplifiers to adjust gain settings, enhancing the flexibility of audio and signal processing circuits.
- Industrial Automation: Its robustness and precision make it ideal for use in industrial automation systems, where accurate control of parameters is essential.

Conclusion

The Analog Devices AD5112BCPZ5-RL7 is a versatile and efficient digital potentiometer that offers precise resistance control in a compact package. With its dual-channel design, I2C interface, low power consumption, and wide operating temperature range, it is an excellent choice for a variety of applications, from consumer electronics to industrial systems. Its ease of integration and reliable performance make it a popular option for engineers looking to enhance their designs with adjustable resistance capabilities.
AD5112BCPZ5-RL7 Compare Parts
  • AD5112BCPZ5-RL7 vs AD5293BRUZ-50
  • AD5112BCPZ5-RL7 vs AD5293BRUZ-20-RL7
  • AD5112BCPZ5-RL7 vs AD5293BRUZ-20
  • AD5112BCPZ5-RL7 vs AD5293BRUZ-100-RL7
  • AD5112BCPZ5-RL7 vs AD5293BRUZ-100
  • AD5112BCPZ5-RL7 vs AD5292SRUZ-20-EP
  • AD5112BCPZ5-RL7 vs AD5292SRU-20-EP
  • AD5112BCPZ5-RL7 vs AD5292BRUZ-50-RL7
  • AD5112BCPZ5-RL7 vs AD5292BRUZ-50
  • AD5112BCPZ5-RL7 vs AD5292BRUZ-20-RL7
  • AD5112BCPZ5-RL7 vs AD5292BRUZ-20
  • AD5112BCPZ5-RL7 vs AD5292BRUZ-100-RL7
  • AD5112BCPZ5-RL7 vs AD5292BRUZ-100
  • AD5112BCPZ5-RL7 vs AD5291BRUZ-50-RL7
  • AD5112BCPZ5-RL7 vs AD5291BRUZ-50
  • AD5112BCPZ5-RL7 vs AD5291BRUZ-20-RL7
  • AD5112BCPZ5-RL7 vs AD5291BRUZ-20
  • AD5112BCPZ5-RL7 vs AD5291BRUZ-100-RL7
  • AD5112BCPZ5-RL7 vs AD5291BRUZ-100
  • AD5112BCPZ5-RL7 vs AD5290YRMZ50-R7
  • AD5112BCPZ5-RL7 vs AD5290YRMZ50
  • AD5112BCPZ5-RL7 vs AD5290YRMZ100-R7
  • AD5112BCPZ5-RL7 vs AD5290YRMZ100
  • AD5112BCPZ5-RL7 vs AD5290YRMZ10-R7
  • AD5112BCPZ5-RL7 vs AD5290YRMZ10
  • AD5112BCPZ5-RL7 vs AD5282BRUZ50-REEL7
  • AD5112BCPZ5-RL7 vs AD5282BRUZ50
  • AD5112BCPZ5-RL7 vs AD5282BRUZ200-R7
  • AD5112BCPZ5-RL7 vs AD5282BRUZ200
  • AD5112BCPZ5-RL7 vs AD5282BRUZ20-REEL7
  • AD5112BCPZ5-RL7 vs AD5282BRUZ20
  • AD5112BCPZ5-RL7 vs AD5282BRU50-REEL7
  • AD5112BCPZ5-RL7 vs AD5282BRU50
  • AD5112BCPZ5-RL7 vs AD5282BRU200-REEL7
  • AD5112BCPZ5-RL7 vs AD5282BRU200
  • AD5112BCPZ5-RL7 vs AD5282BRU20
  • AD5112BCPZ5-RL7 vs AD5280BRUZ50-REEL7
  • AD5112BCPZ5-RL7 vs AD5280BRUZ50
  • AD5112BCPZ5-RL7 vs AD5280BRUZ200-R7
  • AD5112BCPZ5-RL7 vs AD5280BRUZ200
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked