AD5112BCPZ5-RL7
AD5112BCPZ5-RL7
Active
Description:  IC DGTL POT 5KOHM 64TAP 8LFCSP
Manufacturer:  Analog Devices
History Price: $1.27500
In Stock: 6600
AD5112BCPZ5-RL7 vs AD5292BRUZ-100-RL7
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
Taper
Linear
Linear
Configuration
Potentiometer
Potentiometer
Number of Circuits
1
1
Number of Taps
64
1024
Resistance (Ohms)
5k
100k
Interface
I2C
SPI
Memory Type
Non-Volatile
Non-Volatile
Voltage - Supply
1.8V ~ 5.5V, 2.3V ~ 5.5V
9V ~ 33V, ?V ~ 16.5V
Features
-
Cascade Pin
Tolerance
?%
?%
Temperature Coefficient (Typ)
35ppm/ ℃
35ppm/ ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-LFCSP-UD (2x2)
14-TSSOP
Package / Case
8-UFDFN Exposed Pad, CSP
14-TSSOP (0.173", 4.40mm Width)
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 105 ℃
Resistance - Wiper (Ohms) (Typ)
70
60