AD5112BCPZ10-500R7
AD5112BCPZ10-500R7
Active
Description:  IC DGTL POT 10KOHM 64TAP 8LFCSP
Manufacturer:  Analog Devices
History Price: $2.66000
In Stock: 8430
AD5112BCPZ10-500R7 Specification
Specification
Part No
AD5112BCPZ10-500R7
Category
Data Acquisition - Digital Potentiometers
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Taper
Linear
Configuration
Potentiometer
Number of Circuits
1
Number of Taps
64
Resistance (Ohms)
10k
Interface
I2C
Memory Type
Non-Volatile
Voltage - Supply
1.8V ~ 5.5V, 2.3V ~ 5.5V
Features
-
Tolerance
?%
Temperature Coefficient (Typ)
35ppm/ ℃
Mounting Type
Surface Mount
Supplier Device Package
8-LFCSP-UD (2x2)
Package / Case
8-UFDFN Exposed Pad, CSP
Operating Temperature
-40 ℃ ~ 125 ℃
Resistance - Wiper (Ohms) (Typ)
70
AD5112BCPZ10-500R7 PDF Datasheet
AD5112BCPZ10-500R7 Related Parts
AD5110BCPZ10-1-RL7
AD5110BCPZ10-1-RL7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ10-500R7
AD5110BCPZ10-500R7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ10-RL7
AD5110BCPZ10-RL7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ80-1-RL7
AD5110BCPZ80-1-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5110BCPZ80-1-RL7
AD5110BCPZ80-1-RL7
Analog Devices
AD5110 - SINGLE-CHANNEL, 128-POS
AD5110BCPZ80-500R7
AD5110BCPZ80-500R7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5110BCPZ80-RL7
AD5110BCPZ80-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5111BCPZ10-500R7
AD5111BCPZ10-500R7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5111BCPZ10-RL7
AD5111BCPZ10-RL7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5111BCPZ80-500R7
AD5111BCPZ80-500R7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5111BCPZ80-RL7
AD5111BCPZ80-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5112BCPZ10-1-RL7
AD5112BCPZ10-1-RL7
Analog Devices
IC DGTL POT 10KOHM 64TAP 8LFCSP
AD5112BCPZ10-500R7 Description
The Analog Devices AD5112BCPZ10-500R7 is a digital potentiometer that is widely used in various applications requiring precise resistance adjustment. This device is particularly notable for its high resolution, low power consumption, and versatility in both industrial and consumer electronics.

## Overview

The AD5112 is a dual-channel, 256-position, digital potentiometer that can be controlled via a simple 2-wire I2C interface. It is designed to replace traditional mechanical potentiometers in applications where reliability, precision, and programmability are essential. The device features a non-volatile memory that allows it to retain its settings even when powered off.

## Key Specifications

1. Architecture:
- Dual-channel, 256-position digital potentiometer.
- Non-volatile memory (EEPROM) for storing wiper positions.

2. Resistance Values:
- The AD5112BCPZ10-500R7 has a nominal resistance of 500 kΩ.

3. Resolution:
- 8-bit resolution, allowing for 256 discrete steps of resistance.

4. Power Supply:
- Operating voltage range: 2.7V to 5.5V.
- Low power consumption, typically around 1 µA in standby mode.

5. Temperature Range:
- Operating temperature range: -40°C to +125°C, making it suitable for harsh environments.

6. Wiper Resistance:
- The wiper resistance is typically 50 Ω, which is low enough to minimize the impact on the circuit performance.

7. Interface:
- I2C compatible interface for easy integration into microcontroller-based systems.
- Supports standard I2C speeds of up to 400 kHz.

8. Package:
- Available in a compact 10-lead MSOP package, which is ideal for space-constrained applications.

9. Applications:
- Used in audio volume control, sensor calibration, gain adjustment, and other applications requiring variable resistance.
- Suitable for both consumer electronics and industrial applications.

10. Additional Features:
- The device includes a power-on reset feature that sets the wiper to a predefined position upon power-up.
- It also supports multiple devices on the same I2C bus, allowing for flexible system design.

## Performance Characteristics

- Linearity: The AD5112 exhibits excellent linearity across its range, ensuring that the output resistance changes smoothly with digital input.
- Temperature Coefficient: The temperature coefficient of the resistance is low, ensuring stable performance across varying temperatures.
- Endurance: The EEPROM can withstand a significant number of write cycles, making it reliable for applications that require frequent updates to the wiper position.

## Conclusion

The Analog Devices AD5112BCPZ10-500R7 is a highly versatile digital potentiometer that offers a combination of precision, reliability, and ease of use. Its I2C interface, non-volatile memory, and robust performance characteristics make it an excellent choice for a wide range of applications in both consumer and industrial sectors. Whether you are designing a new product or upgrading an existing one, the AD5112 can provide the necessary functionality to enhance your design.
AD5112BCPZ10-500R7 Compare Parts
  • AD5112BCPZ10-500R7 vs AD5293BRUZ-50
  • AD5112BCPZ10-500R7 vs AD5293BRUZ-20-RL7
  • AD5112BCPZ10-500R7 vs AD5293BRUZ-20
  • AD5112BCPZ10-500R7 vs AD5293BRUZ-100-RL7
  • AD5112BCPZ10-500R7 vs AD5293BRUZ-100
  • AD5112BCPZ10-500R7 vs AD5292SRUZ-20-EP
  • AD5112BCPZ10-500R7 vs AD5292SRU-20-EP
  • AD5112BCPZ10-500R7 vs AD5292BRUZ-50-RL7
  • AD5112BCPZ10-500R7 vs AD5292BRUZ-50
  • AD5112BCPZ10-500R7 vs AD5292BRUZ-20-RL7
  • AD5112BCPZ10-500R7 vs AD5292BRUZ-20
  • AD5112BCPZ10-500R7 vs AD5292BRUZ-100-RL7
  • AD5112BCPZ10-500R7 vs AD5292BRUZ-100
  • AD5112BCPZ10-500R7 vs AD5291BRUZ-50-RL7
  • AD5112BCPZ10-500R7 vs AD5291BRUZ-50
  • AD5112BCPZ10-500R7 vs AD5291BRUZ-20-RL7
  • AD5112BCPZ10-500R7 vs AD5291BRUZ-20
  • AD5112BCPZ10-500R7 vs AD5291BRUZ-100-RL7
  • AD5112BCPZ10-500R7 vs AD5291BRUZ-100
  • AD5112BCPZ10-500R7 vs AD5290YRMZ50-R7
  • AD5112BCPZ10-500R7 vs AD5290YRMZ50
  • AD5112BCPZ10-500R7 vs AD5290YRMZ100-R7
  • AD5112BCPZ10-500R7 vs AD5290YRMZ100
  • AD5112BCPZ10-500R7 vs AD5290YRMZ10-R7
  • AD5112BCPZ10-500R7 vs AD5290YRMZ10
  • AD5112BCPZ10-500R7 vs AD5282BRUZ50-REEL7
  • AD5112BCPZ10-500R7 vs AD5282BRUZ50
  • AD5112BCPZ10-500R7 vs AD5282BRUZ200-R7
  • AD5112BCPZ10-500R7 vs AD5282BRUZ200
  • AD5112BCPZ10-500R7 vs AD5282BRUZ20-REEL7
  • AD5112BCPZ10-500R7 vs AD5282BRUZ20
  • AD5112BCPZ10-500R7 vs AD5282BRU50-REEL7
  • AD5112BCPZ10-500R7 vs AD5282BRU50
  • AD5112BCPZ10-500R7 vs AD5282BRU200-REEL7
  • AD5112BCPZ10-500R7 vs AD5282BRU200
  • AD5112BCPZ10-500R7 vs AD5282BRU20
  • AD5112BCPZ10-500R7 vs AD5280BRUZ50-REEL7
  • AD5112BCPZ10-500R7 vs AD5280BRUZ50
  • AD5112BCPZ10-500R7 vs AD5280BRUZ200-R7
  • AD5112BCPZ10-500R7 vs AD5280BRUZ200
  • Customer Reviews
    4.95 out of 5.00 stars from 78 customer reviews from all over the world
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked