AD5112BCPZ10-500R7
AD5112BCPZ10-500R7
Active
Description:  IC DGTL POT 10KOHM 64TAP 8LFCSP
Manufacturer:  Analog Devices
History Price: $2.66000
In Stock: 32200
AD5112BCPZ10-500R7 vs AD5290YRMZ50
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Taper
Linear
Linear
Configuration
Potentiometer
Potentiometer
Number of Circuits
1
1
Number of Taps
64
256
Resistance (Ohms)
10k
50k
Interface
I2C
SPI
Memory Type
Non-Volatile
Volatile
Voltage - Supply
1.8V ~ 5.5V, 2.3V ~ 5.5V
4.5V ~ 33V, ?.5V ~ 16.5V
Features
-
Cascade Pin
Tolerance
?%
?0%
Temperature Coefficient (Typ)
35ppm/ ℃
35ppm/ ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-LFCSP-UD (2x2)
10-MSOP
Package / Case
8-UFDFN Exposed Pad, CSP
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Resistance - Wiper (Ohms) (Typ)
70
50