AD2S90APZ
AD2S90APZ
Active
Description:  IC R/D CONVERTER 12BIT 20PLCC
Manufacturer:  Analog Devices
Datasheet:   AD2S90APZ Datasheet
History Price: $82.41000
In Stock: 34100
AD2S90APZ Specification
Specification
Part No
AD2S90APZ
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
R/D Converter
Number of Channels
2
Resolution (Bits)
12 b
Sampling Rate (Per Second)
-
Data Interface
Serial
Voltage Supply Source
Dual ?
Voltage - Supply
?.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-LCC (J-Lead)
Supplier Device Package
20-PLCC (9x9)
AD2S90APZ PDF Datasheet
AD2S90APZ Related Parts
AD2S1000YSTZ
AD2S1000YSTZ
Analog Devices
IC R/D CONV 44LQFP
AD2S1200WST
AD2S1200WST
Analog Devices
IC R/DCONV SNGL-SUP W/OSC 44LQFP
AD2S1200WSTZ
AD2S1200WSTZ
Analog Devices
IC R/D CONVERTER 12BIT 44LQFP
AD2S1200YST
AD2S1200YST
Analog Devices
IC R/DCONV SNGL-SUP W/OSC 44LQFP
AD2S1200YSTZ
AD2S1200YSTZ
Analog Devices
IC R/D CONVERTER 12BIT 44LQFP
AD2S1200ZSTZ
AD2S1200ZSTZ
Analog Devices
12-BIT R/D CONVERTER
AD2S1205WSTZ
AD2S1205WSTZ
Analog Devices
IC R/D CONVERTER 12BIT 44LQFP
AD2S1205YSTZ
AD2S1205YSTZ
Analog Devices
IC R/D CONVERTER 12BIT 44LQFP
AD2S1210ASTZ
AD2S1210ASTZ
Analog Devices
IC R/D CONV 10/12/14/16B 48LQFP
AD2S1210ASTZ-RL7
AD2S1210ASTZ-RL7
Analog Devices
IC R/D CONV 10/12/14/16B 48LQFP
AD2S1210BSTZ
AD2S1210BSTZ
Analog Devices
IC R/D CONV 10/12/14/16B 48LQFP
AD2S1210CSTZ
AD2S1210CSTZ
Analog Devices
IC R/D CONV 10/12/14/16B 48LQFP
AD2S90APZ Description
Introduction to Analog Devices AD2S90APZ

The Analog Devices AD2S90APZ is a high-performance, 12-bit analog-to-digital converter (ADC) designed specifically for applications requiring precise angular position measurement. This device is particularly well-suited for use in rotary encoders, servo control systems, and other applications where accurate position feedback is critical. The AD2S90APZ is known for its high resolution, low noise, and robust performance in demanding environments.

Key Specifications

- Resolution: The AD2S90APZ features a resolution of 12 bits, allowing for precise measurement of angular position with a high degree of accuracy.
- Input Voltage Range: The device accepts input voltages from ±10V, making it compatible with a wide range of sensor outputs and signal conditioning circuits.
- Sampling Rate: It has a maximum sampling rate of 100 kSPS (kilo samples per second), enabling fast data acquisition and real-time processing.
- Total Unadjusted Error (TUE): The TUE is typically ±0.5%, ensuring that the output closely matches the actual input signal, which is crucial for accurate position measurement.
- Power Supply Voltage: The AD2S90APZ operates with a power supply voltage of ±5V, which is standard for many analog applications, simplifying integration into existing systems.
- Temperature Range: The device is rated for operation over a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications where environmental conditions can vary significantly.

Functional Features

- Differential Input: The AD2S90APZ features differential inputs, which help to reject common-mode noise and improve signal integrity, particularly in noisy environments.
- Digital Output Format: The device provides a binary output format, which can be easily interfaced with digital systems, including microcontrollers and digital signal processors.
- Phase Shift Capability: The AD2S90APZ includes phase shift capabilities, allowing for the measurement of angular position with respect to a reference point, which is essential in many control applications.
- Programmable Gain Amplifier (PGA): The integrated PGA allows for signal conditioning, enabling the user to adjust the gain of the input signal to optimize the ADC's performance based on the specific application requirements.

Applications

The AD2S90APZ is widely used in various applications, including:

- Rotary Encoders: Ideal for use in rotary encoders where precise angular position measurement is required for feedback in motion control systems.
- Servo Control Systems: Employed in servo motors and control systems to provide accurate position feedback, enhancing the performance of automated machinery.
- Industrial Automation: Utilized in industrial automation systems for position sensing and control, ensuring high accuracy and reliability in manufacturing processes.
- Robotics: Used in robotic systems for precise movement and positioning, contributing to the overall efficiency and effectiveness of robotic applications.

Conclusion

The Analog Devices AD2S90APZ is a versatile and high-performance ADC that excels in applications requiring precise angular position measurement. With its 12-bit resolution, wide input voltage range, and robust performance characteristics, it is an excellent choice for engineers looking to implement accurate position feedback in various systems. Its features, such as differential inputs and programmable gain amplification, further enhance its usability in demanding environments, making it a reliable solution for industrial, automotive, and robotics applications.
AD2S90APZ Compare Parts
  • AD2S90APZ vs AD2S90AP
  • AD2S90APZ vs AD2S83IPZ-REEL
  • AD2S90APZ vs AD2S83IPZ
  • AD2S90APZ vs AD2S83APZ-REEL
  • AD2S90APZ vs AD2S83APZ
  • AD2S90APZ vs AD2S82ALPZ
  • AD2S90APZ vs AD2S82ALP
  • AD2S90APZ vs AD2S82AKPZ-REEL
  • AD2S90APZ vs AD2S82AKPZ
  • AD2S90APZ vs AD2S82AJPZ
  • AD2S90APZ vs AD2S82AJP
  • AD2S90APZ vs AD2S82AHPZ-REEL
  • AD2S90APZ vs AD2S82AHPZ
  • AD2S90APZ vs AD2S82AHP-REEL
  • AD2S90APZ vs AD2S82AHP
  • AD2S90APZ vs AD2S81AJD
  • AD2S90APZ vs AD2S80AUD
  • AD2S90APZ vs AD2S80ATE
  • AD2S90APZ vs AD2S80ATD/B
  • AD2S90APZ vs AD2S80ATD/883B
  • AD2S90APZ vs AD2S80ATD
  • AD2S90APZ vs AD2S80ASE/883B
  • AD2S90APZ vs AD2S80ASD/883B
  • AD2S90APZ vs AD2S80ASD
  • AD2S90APZ vs AD2S80ALD
  • AD2S90APZ vs AD2S80AKD
  • AD2S90APZ vs AD2S80AJD
  • AD2S90APZ vs AD2S80ABD
  • AD2S90APZ vs AD2S80AAD
  • AD2S90APZ vs AD2S66534
  • AD2S90APZ vs AD2S66432B
  • AD2S90APZ vs AD2S66431B
  • AD2S90APZ vs AD2S65522
  • AD2S90APZ vs AD2S65512
  • AD2S90APZ vs AD2S65432B
  • AD2S90APZ vs AD2S65432
  • AD2S90APZ vs AD2S65424
  • AD2S90APZ vs AD2S65422B
  • AD2S90APZ vs AD2S65422
  • AD2S90APZ vs AD2S65412B
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested