AD2S90APZ
AD2S90APZ
Active
Description:  IC R/D CONVERTER 12BIT 20PLCC
Manufacturer:  Analog Devices
Datasheet:   AD2S90APZ Datasheet
History Price: $82.41000
In Stock: 34100
AD2S90APZ vs AD2S65424
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
R/D Converter
Digital Converter to Resolver
Number of Channels
2
-
Resolution (Bits)
12 b
14 b, 16 b
Sampling Rate (Per Second)
-
-
Data Interface
Serial
Parallel
Voltage Supply Source
Dual ?
Dual Supply
Voltage - Supply
?.75V ~ 5.25V
?4.25V ~ 15.75V, ?4.25V ~ 15.75V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
20-LCC (J-Lead)
32-CDIP (0.900", 22.86mm)
Supplier Device Package
20-PLCC (9x9)
32-CDIP