Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Analog Devices AD2S90APZ
AD2S90APZ
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC R/D CONVERTER 12BIT 20PLCC
Manufacturer:
Analog Devices
Datasheet:
AD2S90APZ Datasheet
History Price: $82.41000
In Stock: 34100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD2S90APZ vs AD2S90AP
Part No
AD2S90APZ
AD2S90AP
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Type
R/D Converter
R/D Converter
Number of Channels
2
2
Resolution (Bits)
12 b
12 b
Sampling Rate (Per Second)
-
-
Data Interface
Serial
Serial
Voltage Supply Source
Dual ?
Dual ?
Voltage - Supply
?.75V ~ 5.25V
?.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LCC (J-Lead)
20-LCC (J-Lead)
Supplier Device Package
20-PLCC (9x9)
20-PLCC (9x9)