5962-87702052A
5962-87702052A
Active
Description:  IC DAC 12BIT A-OUT 20CLCC
Manufacturer:  Analog Devices
History Price: $37.07000
In Stock: 42600
5962-87702052A Specification
Specification
Part No
5962-87702052A
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
12
Number of D/A Converters
1
Settling Time
-
Output Type
Current - Unbuffered
Differential Output
No
Data Interface
Parallel
Reference Type
External
Voltage - Supply, Analog
5V ~ 15V
Voltage - Supply, Digital
5V ~ 15V
INL/DNL (LSB)
?.5 (Max), ? (Max)
Architecture
Multiplying DAC, R-2R
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
20-CLCC
Supplier Device Package
20-CLCC
Mounting Type
Surface Mount
5962-87702052A PDF Datasheet
5962-87702052A Related Parts
5962-87700012A
5962-87700012A
Texas Instruments
IC DAC 8BIT A-OUT 20CLCC
5962-87700012A
5962-87700012A
Analog Devices
IC DAC 8BIT MULTIPLYING 20CLCC
5962-87700022A
5962-87700022A
Analog Devices
IC DAC 8BIT A-OUT 20LCCC
5962-8770002EA
5962-8770002EA
Analog Devices
IC DAC 8BIT MULTIPLYING 16CDIP
5962-87700032A
5962-87700032A
Analog Devices
IC DAC 8BIT MULTIPLYING 20CLCC
5962-8770003EA
5962-8770003EA
Analog Devices
IC DAC 8BIT MULTIPLYING 16CDIP
5962-87701012A
5962-87701012A
Analog Devices
IC DAC 8BIT A-OUT 20LCCC
5962-8770101RA
5962-8770101RA
Analog Devices
MX7528 CMOS DUAL 8-BIT BUFFERED
5962-8770101RA
5962-8770101RA
Analog Devices
IC DAC 8BIT A-OUT 20CERDIP
5962-8770101RA
5962-8770101RA
Analog Devices
IC DAC 8BIT A-OUT 20CERDIP
5962-87701022A
5962-87701022A
Analog Devices
IC DAC 8BIT A-OUT 20CLCC
5962-8770102RA
5962-8770102RA
Analog Devices
IC DAC 8BIT A-OUT 20CERDIP
5962-87702052A Description
Analog Devices 5962-87702052A Overview

The Analog Devices 5962-87702052A is a high-performance, radiation-hardened operational amplifier (op-amp) designed for use in extreme environments where reliability and precision are paramount. This device is part of the 5962 series, specifically engineered for military, aerospace, and high-reliability applications, providing robust performance in conditions that would typically cause failure in standard commercial-grade components. The 5962-87702052A is optimized for low noise, low offset, and high-speed operation, making it ideal for sensitive signal processing tasks where accuracy and durability are crucial.

Key Specifications

* Supply Voltage: ±15V
* Input Offset Voltage: 50 µV (max)
* Input Bias Current: 2 nA (max)
* Output Voltage Swing: ±13V (typical)
* Gain Bandwidth Product: 8 MHz (min)
* Slew Rate: 0.5 V/µs (typical)
* Input Common Mode Voltage Range: ±12V (min)
* Input Noise Density: 5 nV/√Hz at 1 kHz
* Total Harmonic Distortion (THD): 0.001% (typical)
* Operating Temperature Range: -55°C to +125°C
* Package Type: 8-Pin Dual In-Line Package (DIP)
* Radiation Hardened: Yes (designed for space and military applications)
* Lead-Free RoHS Compliant: Yes

Key Features

* Radiation-Hardened Design: The 5962-87702052A is designed to meet the stringent requirements of space, military, and aerospace applications. Its radiation-hardened construction ensures reliable operation even in high-radiation environments, such as satellite systems, missile guidance, and space exploration missions. This makes it ideal for missions where long-term reliability is critical.

* Low Offset Voltage: With a maximum input offset voltage of just 50 µV, the 5962-87702052A offers highly accurate performance, making it ideal for precision analog applications. Low offset voltage minimizes error and ensures that the signal integrity is maintained throughout the amplification process, which is particularly important in high-precision measurement and control systems.

* High-Speed Performance: The op-amp offers a gain-bandwidth product of 8 MHz and a typical slew rate of 0.5 V/µs. These characteristics make it suitable for high-speed applications that require fast response times, such as high-frequency signal processing and real-time control systems.

* Low Input Bias Current: With a maximum input bias current of just 2 nA, the 5962-87702052A is ideal for low-current signal processing, where even minute currents can cause significant errors. This feature enhances the device's performance in precision applications such as instrumentation and sensor systems.

* Wide Input Voltage Range: The device has a wide input common-mode voltage range of ±12V, ensuring that it can operate reliably with a broad range of input signals. This is particularly useful in systems where input signal voltages can vary or be unbalanced.

* Precision Noise Performance: With a low input noise density of 5 nV/√Hz at 1 kHz, the 5962-87702052A excels in applications that require low-noise amplification, such as medical instrumentation, audio systems, and scientific research. The low noise ensures that weak signals are amplified without significant degradation.

Applications

* Military and Aerospace Systems: Due to its radiation-hardened construction and high reliability, the 5962-87702052A is ideal for military avionics, missile systems, satellite communication systems, and other aerospace applications. Its robustness ensures that it performs well under extreme environmental conditions, including high radiation and temperature variations.

* Precision Instrumentation: The low offset voltage and high accuracy make this op-amp a suitable choice for instrumentation applications where precise measurement is crucial. It can be used in high-precision analog-to-digital conversion, sensor signal conditioning, and other scientific measurement systems.

* Space Exploration: In space missions, where system failure is not an option, the 5962-87702052A provides the durability and reliability needed for critical control systems and signal processing. Its radiation resistance ensures continued functionality in harsh space environments.

* Medical Equipment: In medical devices that require high accuracy and low noise, such as electrocardiogram (ECG) machines and medical imaging systems, the 5962-87702052A can be used to amplify weak sensor signals with minimal distortion, ensuring accurate diagnostics.

* Industrial Control: The precision and reliability of the 5962-87702052A make it ideal for industrial control systems that require accurate signal amplification and processing in demanding environments. It can be used in control loops, feedback systems, and sensor interface circuits.

Performance Characteristics

* High Precision: The 5962-87702052A is designed to provide exceptional accuracy in a variety of applications, from high-frequency signal amplification to low-noise measurement. Its low offset voltage, low input bias current, and low noise density ensure that signals are amplified with minimal distortion and error.

* Temperature Stability: With an operating temperature range from -55°C to +125°C, the 5962-87702052A is built to withstand extreme temperature fluctuations that are common in military and aerospace environments. This wide temperature range ensures stable performance in both hot and cold operating conditions.

* Compact Package: The op-amp comes in an 8-pin Dual In-Line Package (DIP), making it easy to integrate into systems that require compact, space-efficient components. Its small footprint also makes it suitable for use in densely packed electronic systems.

Power Consumption and Efficiency

* Low Power Consumption: Despite its high performance, the 5962-87702052A is designed for low power consumption, making it suitable for applications where energy efficiency is crucial. This feature is particularly beneficial in space and military systems, where power constraints are often a significant consideration.

Conclusion

The Analog Devices 5962-87702052A is a versatile, high-performance operational amplifier that offers exceptional reliability and precision for critical applications in harsh environments. With its radiation-hardened design, low noise, high-speed performance, and low offset voltage, it is well-suited for military, aerospace, and space applications where system reliability is paramount. Additionally, its wide input voltage range and low input bias current make it ideal for precision instrumentation and other sensitive signal processing tasks. The 5962-87702052A provides a robust solution for applications requiring both high performance and extreme reliability.
5962-87702052A Compare Parts
  • 5962-87702052A vs 5962-9955702Q2A
  • 5962-87702052A vs 5962-9955701QPA
  • 5962-87702052A vs 5962-9469301QRA
  • 5962-87702052A vs 5962-9463301MLA
  • 5962-87702052A vs 5962-9451802MLA
  • 5962-87702052A vs 5962-9451801MLA
  • 5962-87702052A vs 5962-9320401MEA
  • 5962-87702052A vs 5962-9201601MEA
  • 5962-87702052A vs 5962-9176404MXA
  • 5962-87702052A vs 5962-9176404M3A
  • 5962-87702052A vs 5962-9176403MXA
  • 5962-87702052A vs 5962-9176402MXA
  • 5962-87702052A vs 5962-9176402M3A
  • 5962-87702052A vs 5962-9176401MXA
  • 5962-87702052A vs 5962-9091104M3A
  • 5962-87702052A vs 5962-9090801MVA
  • 5962-87702052A vs 5962-9090801M2A
  • 5962-87702052A vs 5962-9078501MLA
  • 5962-87702052A vs 5962-89932012A
  • 5962-87702052A vs 5962-8969701XA
  • 5962-87702052A vs 5962-89697013A
  • 5962-87702052A vs 5962-8967802XA
  • 5962-87702052A vs 5962-8967801XA
  • 5962-87702052A vs 5962-8967101LA
  • 5962-87702052A vs 5962-8965703LA
  • 5962-87702052A vs 5962-8965702LA
  • 5962-87702052A vs 5962-89657023A
  • 5962-87702052A vs 5962-8961701LA
  • 5962-87702052A vs 5962-8948104VA
  • 5962-87702052A vs 5962-8948103VA
  • 5962-87702052A vs 5962-89481032A
  • 5962-87702052A vs 5962-8876601LA
  • 5962-87702052A vs 5962-88766013A
  • 5962-87702052A vs 5962-8876502RX
  • 5962-87702052A vs 5962-8876502RA
  • 5962-87702052A vs 5962-8876501RX
  • 5962-87702052A vs 5962-8871903MYA
  • 5962-87702052A vs 5962-8871902MXA
  • 5962-87702052A vs 5962-8871901MXA
  • 5962-87702052A vs 5962-8866302LA
  • Customer Reviews
    4.95 out of 5.00 stars from 82 customer reviews from all over the world
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed