5962-8770002EA
5962-8770002EA
Active
Description:  IC DAC 8BIT MULTIPLYING 16CDIP
Manufacturer:  Analog Devices
History Price: $102.61000
In Stock: 1700
5962-8770002EA Specification
Specification
Part No
5962-8770002EA
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Analog Devices
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
8
Number of D/A Converters
1
Settling Time
500ns
Output Type
Current - Unbuffered
Differential Output
Yes
Data Interface
Parallel
Reference Type
External
Voltage - Supply, Analog
5V ~ 15V
Voltage - Supply, Digital
5V ~ 15V
INL/DNL (LSB)
?.5 (Max), -
Architecture
R-2R
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CERDIP
Mounting Type
Through Hole
5962-8770002EA PDF Datasheet
5962-8770002EA Related Parts
5962-87700012A
5962-87700012A
Texas Instruments
IC DAC 8BIT A-OUT 20CLCC
5962-87700012A
5962-87700012A
Analog Devices
IC DAC 8BIT MULTIPLYING 20CLCC
5962-87700022A
5962-87700022A
Analog Devices
IC DAC 8BIT A-OUT 20LCCC
5962-87700032A
5962-87700032A
Analog Devices
IC DAC 8BIT MULTIPLYING 20CLCC
5962-8770003EA
5962-8770003EA
Analog Devices
IC DAC 8BIT MULTIPLYING 16CDIP
5962-87701012A
5962-87701012A
Analog Devices
IC DAC 8BIT A-OUT 20LCCC
5962-8770101RA
5962-8770101RA
Analog Devices
MX7528 CMOS DUAL 8-BIT BUFFERED
5962-8770101RA
5962-8770101RA
Analog Devices
IC DAC 8BIT A-OUT 20CERDIP
5962-8770101RA
5962-8770101RA
Analog Devices
IC DAC 8BIT A-OUT 20CERDIP
5962-87701022A
5962-87701022A
Analog Devices
IC DAC 8BIT A-OUT 20CLCC
5962-8770102RA
5962-8770102RA
Analog Devices
IC DAC 8BIT A-OUT 20CERDIP
5962-87701032A
5962-87701032A
Analog Devices
IC DAC 8BIT A-OUT 20CLCC
5962-8770002EA Description
Overview of Analog Devices 5962-8770002EA

The 5962-8770002EA is a high-performance operational amplifier (op-amp) designed by Analog Devices, specifically tailored for military and aerospace applications. This device is part of the 5962 series, which is known for its reliability and robustness in extreme environments. The 5962-8770002EA is characterized by its low noise, high precision, and wide bandwidth, making it suitable for a variety of signal processing tasks.

Key Specifications

- Supply Voltage Range: ±5 V to ±15 V
- Input Voltage Range: Common mode range includes the negative supply voltage
- Output Voltage Swing: Typically ±12 V with a ±15 V supply
- Gain Bandwidth Product: 1 MHz (typical)
- Input Offset Voltage: 0.5 mV (maximum)
- Input Bias Current: 100 nA (maximum)
- Slew Rate: 0.5 V/µs (typical)
- Total Harmonic Distortion (THD): 0.01% (typical)
- Operating Temperature Range: -55°C to 125°C
- Package Type: 8-lead CERDIP (Ceramic Dual In-line Package)
- Dimensions: 0.3 inches x 0.6 inches

Functional Features

The 5962-8770002EA offers several functional features that enhance its performance and usability in various applications:

- Low Noise Operation: The op-amp is designed to minimize noise, making it ideal for precision applications such as instrumentation and audio processing.
- High Precision: With a low input offset voltage and low bias current, the device ensures accurate signal amplification, which is critical in sensitive applications.
- Wide Bandwidth: The gain bandwidth product allows for effective signal processing across a range of frequencies, making it suitable for both low-frequency and high-frequency applications.
- Robust Design: The device is built to withstand harsh environmental conditions, including extreme temperatures and mechanical stress, making it suitable for military and aerospace applications.
- Versatile Applications: The op-amp can be used in various configurations, including inverting, non-inverting, and differential amplifiers, providing flexibility in circuit design.

Pin Configuration

The 5962-8770002EA is housed in an 8-lead CERDIP package, which provides a compact and robust design. The pin configuration includes:

- Offset Null: Pin for adjusting the offset voltage.
- Inverting Input (V-): Input pin for the inverting signal.
- Non-Inverting Input (V+): Input pin for the non-inverting signal.
- Output: Pin for the amplified output signal.
- Power Supply Pins (V+ and V-): Pins for connecting the positive and negative supply voltages.
- Ground: Ground pin for circuit reference.

Applications

The 5962-8770002EA is widely used in various applications, including:

- Military and Aerospace Systems: Ideal for use in avionics, radar systems, and other critical applications where reliability and precision are paramount.
- Instrumentation: Suitable for high-precision measurement systems, including medical devices and laboratory equipment.
- Audio Processing: Used in high-fidelity audio applications where low noise and high precision are essential.

Conclusion

The Analog Devices 5962-8770002EA is a versatile and reliable operational amplifier that meets the stringent requirements of military and aerospace applications. With its low noise characteristics, high precision, and robust design, it is an excellent choice for engineers looking to implement high-performance signal processing solutions in their designs. Its specifications and functional features make it suitable for a wide range of applications, ensuring dependable performance in various environments.
5962-8770002EA Compare Parts
  • 5962-8770002EA vs 5962-9955702Q2A
  • 5962-8770002EA vs 5962-9955701QPA
  • 5962-8770002EA vs 5962-9469301QRA
  • 5962-8770002EA vs 5962-9463301MLA
  • 5962-8770002EA vs 5962-9451802MLA
  • 5962-8770002EA vs 5962-9451801MLA
  • 5962-8770002EA vs 5962-9320401MEA
  • 5962-8770002EA vs 5962-9201601MEA
  • 5962-8770002EA vs 5962-9176404MXA
  • 5962-8770002EA vs 5962-9176404M3A
  • 5962-8770002EA vs 5962-9176403MXA
  • 5962-8770002EA vs 5962-9176402MXA
  • 5962-8770002EA vs 5962-9176402M3A
  • 5962-8770002EA vs 5962-9176401MXA
  • 5962-8770002EA vs 5962-9091104M3A
  • 5962-8770002EA vs 5962-9090801MVA
  • 5962-8770002EA vs 5962-9090801M2A
  • 5962-8770002EA vs 5962-9078501MLA
  • 5962-8770002EA vs 5962-89932012A
  • 5962-8770002EA vs 5962-8969701XA
  • 5962-8770002EA vs 5962-89697013A
  • 5962-8770002EA vs 5962-8967802XA
  • 5962-8770002EA vs 5962-8967801XA
  • 5962-8770002EA vs 5962-8967101LA
  • 5962-8770002EA vs 5962-8965703LA
  • 5962-8770002EA vs 5962-8965702LA
  • 5962-8770002EA vs 5962-89657023A
  • 5962-8770002EA vs 5962-8961701LA
  • 5962-8770002EA vs 5962-8948104VA
  • 5962-8770002EA vs 5962-8948103VA
  • 5962-8770002EA vs 5962-89481032A
  • 5962-8770002EA vs 5962-8876601LA
  • 5962-8770002EA vs 5962-88766013A
  • 5962-8770002EA vs 5962-8876502RX
  • 5962-8770002EA vs 5962-8876502RA
  • 5962-8770002EA vs 5962-8876501RX
  • 5962-8770002EA vs 5962-8871903MYA
  • 5962-8770002EA vs 5962-8871902MXA
  • 5962-8770002EA vs 5962-8871901MXA
  • 5962-8770002EA vs 5962-8866302LA
  • Customer Reviews
    4.95 out of 5.00 stars from 73 customer reviews from all over the world
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed