Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Analog Devices 5962-87701012A
5962-87701012A
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 8BIT A-OUT 20LCCC
Manufacturer:
Analog Devices
Datasheet:
5962-87701012A Datasheet
History Price: $69.23000
In Stock: 45000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
5962-87701012A Specification
Specification
Part No
5962-87701012A
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
8
Number of D/A Converters
2
Settling Time
200ns
Output Type
Current - Unbuffered
Differential Output
No
Data Interface
Parallel
Reference Type
External
Voltage - Supply, Analog
4.75V ~ 15.25V
Voltage - Supply, Digital
4.75V ~ 15.25V
INL/DNL (LSB)
? (Max), ? (Max)
Architecture
Multiplying DAC, R-2R
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
20-CLCC
Supplier Device Package
20-LCCC (9x9)
Mounting Type
Surface Mount
5962-87701012A PDF Datasheet
5962-87701012A Datasheet
Click and Download: 5962-87701012A Datasheet
5962-87701012A Related Parts
5962-87700012A
Texas Instruments
IC DAC 8BIT A-OUT 20CLCC
5962-87700012A
Analog Devices
IC DAC 8BIT MULTIPLYING 20CLCC
5962-87700022A
Analog Devices
IC DAC 8BIT A-OUT 20LCCC
5962-8770002EA
Analog Devices
IC DAC 8BIT MULTIPLYING 16CDIP
5962-87700032A
Analog Devices
IC DAC 8BIT MULTIPLYING 20CLCC
5962-8770003EA
Analog Devices
IC DAC 8BIT MULTIPLYING 16CDIP
5962-8770101RA
Analog Devices
MX7528 CMOS DUAL 8-BIT BUFFERED
5962-8770101RA
Analog Devices
IC DAC 8BIT A-OUT 20CERDIP
5962-8770101RA
Analog Devices
IC DAC 8BIT A-OUT 20CERDIP
5962-87701022A
Analog Devices
IC DAC 8BIT A-OUT 20CLCC
5962-8770102RA
Analog Devices
IC DAC 8BIT A-OUT 20CERDIP
5962-87701032A
Analog Devices
IC DAC 8BIT A-OUT 20CLCC
5962-87701012A Compare Parts
5962-87701012A vs 5962-9955702Q2A
5962-87701012A vs 5962-9955701QPA
5962-87701012A vs 5962-9469301QRA
5962-87701012A vs 5962-9463301MLA
5962-87701012A vs 5962-9451802MLA
5962-87701012A vs 5962-9451801MLA
5962-87701012A vs 5962-9320401MEA
5962-87701012A vs 5962-9201601MEA
5962-87701012A vs 5962-9176404MXA
5962-87701012A vs 5962-9176404M3A
5962-87701012A vs 5962-9176403MXA
5962-87701012A vs 5962-9176402MXA
5962-87701012A vs 5962-9176402M3A
5962-87701012A vs 5962-9176401MXA
5962-87701012A vs 5962-9091104M3A
5962-87701012A vs 5962-9090801MVA
5962-87701012A vs 5962-9090801M2A
5962-87701012A vs 5962-9078501MLA
5962-87701012A vs 5962-89932012A
5962-87701012A vs 5962-8969701XA
5962-87701012A vs 5962-89697013A
5962-87701012A vs 5962-8967802XA
5962-87701012A vs 5962-8967801XA
5962-87701012A vs 5962-8967101LA
5962-87701012A vs 5962-8965703LA
5962-87701012A vs 5962-8965702LA
5962-87701012A vs 5962-89657023A
5962-87701012A vs 5962-8961701LA
5962-87701012A vs 5962-8948104VA
5962-87701012A vs 5962-8948103VA
5962-87701012A vs 5962-89481032A
5962-87701012A vs 5962-8876601LA
5962-87701012A vs 5962-88766013A
5962-87701012A vs 5962-8876502RX
5962-87701012A vs 5962-8876502RA
5962-87701012A vs 5962-8876501RX
5962-87701012A vs 5962-8871903MYA
5962-87701012A vs 5962-8871902MXA
5962-87701012A vs 5962-8871901MXA
5962-87701012A vs 5962-8866302LA
Customer Reviews
4.95 out of 5.00 stars from 106 customer reviews from all over the world
Mindaugas Arvydas
Lithuania
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed