Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Analog Devices 5962-87701012A
5962-87701012A
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 8BIT A-OUT 20LCCC
Manufacturer:
Analog Devices
Datasheet:
5962-87701012A Datasheet
History Price: $69.23000
In Stock: 45000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
5962-87701012A vs 5962-89932012A
Part No
5962-87701012A
5962-89932012A
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
8
Number of D/A Converters
2
1
Settling Time
200ns
85ns (Typ)
Output Type
Current - Unbuffered
Current - Unbuffered
Differential Output
No
Yes
Data Interface
Parallel
Parallel
Reference Type
External
External
Voltage - Supply, Analog
4.75V ~ 15.25V
?.5V ~ 18V
Voltage - Supply, Digital
4.75V ~ 15.25V
9V ~ 36V
INL/DNL (LSB)
? (Max), ? (Max)
-
Architecture
Multiplying DAC, R-2R
Multiplying DAC
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
20-CLCC
20-CLCC
Supplier Device Package
20-LCCC (9x9)
20-CLCC (9x9)
Mounting Type
Surface Mount
Surface Mount