5962-8770002EA
5962-8770002EA
Active
Description:  IC DAC 8BIT MULTIPLYING 16CDIP
Manufacturer:  Analog Devices
History Price: $102.61000
In Stock: 1700
5962-8770002EA vs 5962-8948103VA
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
12
Number of D/A Converters
1
1
Settling Time
500ns
1μs
Output Type
Current - Unbuffered
Current - Unbuffered
Differential Output
Yes
No
Data Interface
Parallel
Parallel
Reference Type
External
External
Voltage - Supply, Analog
5V ~ 15V
5V ~ 17V
Voltage - Supply, Digital
5V ~ 15V
5V ~ 17V
INL/DNL (LSB)
?.5 (Max), -
?.5 (Max)
Architecture
R-2R
Multiplying DAC
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
16-CDIP (0.300", 7.62mm)
18-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CERDIP
18-CERDIP
Mounting Type
Through Hole
Through Hole