AS1901C23
AS1901C23
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL SOT23-3
Manufacturer:  ams OSRAM
Datasheet:   AS1901C23 Datasheet
History Price: Obsolete
In Stock: 1400
AS1901C23 Specification
Specification
Part No
AS1901C23
Category
PMIC - Supervisors
Manufacturer
ams OSRAM
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
2.32V
Output
Push-Pull, Totem Pole
Reset
Active Low
Reset Timeout
60ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3
AS1901C23 PDF Datasheet
AS1901C23 Related Parts
AS1901C22-T
AS1901C22-T
ams OSRAM
IC SUPERVISOR 1 CHANNEL SOT23-3
AS1901C26
AS1901C26
ams OSRAM
IC SUPERVISOR 1 CHANNEL SOT23-3
AS1901C31
AS1901C31
ams OSRAM
IC SUPERVISOR 1 CHANNEL SOT23-3
AS1902A22
AS1902A22
ams OSRAM
IC SUPERVISOR 1 CHANNEL SOT23-3
AS1902C23
AS1902C23
ams OSRAM
IC SUPERVISOR 1 CHANNEL SOT23-3
AS1902C23-T
AS1902C23-T
ams OSRAM
IC SUPERVISOR 1 CHANNEL SOT23-3
AS1902C26
AS1902C26
ams OSRAM
IC SUPERVISOR 1 CHANNEL SOT23-3
AS1902C26-T
AS1902C26-T
ams OSRAM
IC SUPERVISOR 1 CHANNEL SOT23-3
AS1902C31
AS1902C31
ams OSRAM
IC SUPERVISOR 1 CHANNEL SOT23-3
AS1902C31-T
AS1902C31-T
ams OSRAM
IC SUPERVISOR 1 CHANNEL SOT23-3
AS1903C23
AS1903C23
ams OSRAM
IC SUPERVISOR 1 CHANNEL SOT23-3
AS1903C23-T
AS1903C23-T
ams OSRAM
IC SUPERVISOR 1 CHANNEL SOT23-3
AS1901C23 Compare Parts
  • AS1901C23 vs AS1927L-BTDT33X
  • AS1901C23 vs AS1927L-BTDT33S
  • AS1901C23 vs AS1927L-BTDT12M
  • AS1901C23 vs AS1927L-BTDT-33S
  • AS1901C23 vs AS1927H-S3S
  • AS1901C23 vs AS1927D-BTDT31X
  • AS1901C23 vs AS1927D-A3S
  • AS1901C23 vs AS1926D07-T
  • AS1901C23 vs AS1925D07-T
  • AS1901C23 vs AS1923A-BSTT-O
  • AS1901C23 vs AS1923A-BSTT-K
  • AS1901C23 vs AS1923A-BSTT-I
  • AS1901C23 vs AS1923A-BSTT-C
  • AS1901C23 vs AS1923A-BSTT-A
  • AS1901C23 vs AS1922-18-T
  • AS1901C23 vs AS1920-18-T
  • AS1901C23 vs AS1918Z-T
  • AS1901C23 vs AS1918V-T
  • AS1901C23 vs AS1918S-T
  • AS1901C23 vs AS1918R-T
  • AS1901C23 vs AS1917Z-T
  • AS1901C23 vs AS1917V-T
  • AS1901C23 vs AS1917S-T-Z
  • AS1901C23 vs AS1917R-T
  • AS1901C23 vs AS1917-T-Z
  • AS1901C23 vs AS1916Z-T
  • AS1901C23 vs AS1916V-T
  • AS1901C23 vs AS1916S-T
  • AS1901C23 vs AS1916R-T
  • AS1901C23 vs AS1915VD-T
  • AS1901C23 vs AS1915TZ-T
  • AS1901C23 vs AS1915SF-T
  • AS1901C23 vs AS1914VD-T
  • AS1901C23 vs AS1914TZ-T
  • AS1901C23 vs AS1914SF-T
  • AS1901C23 vs AS1913VD-T
  • AS1901C23 vs AS1913TZ-T-Z
  • AS1901C23 vs AS1913TZ-T
  • AS1901C23 vs AS1913SF-T
  • AS1901C23 vs AS1912Z-T
  • Customer Reviews
    4.95 out of 5.00 stars from 70 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.