Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Type
Simple Reset/Power-On Reset
Multi-Voltage Supervisor
Number of Voltages Monitored
1
4
Voltage - Threshold
2.32V
2.19V, 2.93V, 4.38V, Adj
Output
Push-Pull, Totem Pole
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
60ms Minimum
120ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
SOT-23-6
Supplier Device Package
SOT-23-3
SOT-23-6