AS1902C31-T
AS1902C31-T
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL SOT23-3
Manufacturer:  ams OSRAM
Datasheet:   AS1902C31-T Datasheet
History Price: Obsolete
In Stock: 31300
AS1902C31-T Specification
Specification
Part No
AS1902C31-T
Category
PMIC - Supervisors
Manufacturer
ams OSRAM
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
3.08V
Output
Push-Pull, Totem Pole
Reset
Active High
Reset Timeout
60ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3
AS1902C31-T PDF Datasheet
AS1902C31-T Related Parts
AS1901C22-T
AS1901C22-T
ams OSRAM
IC SUPERVISOR 1 CHANNEL SOT23-3
AS1901C23
AS1901C23
ams OSRAM
IC SUPERVISOR 1 CHANNEL SOT23-3
AS1901C26
AS1901C26
ams OSRAM
IC SUPERVISOR 1 CHANNEL SOT23-3
AS1901C31
AS1901C31
ams OSRAM
IC SUPERVISOR 1 CHANNEL SOT23-3
AS1902A22
AS1902A22
ams OSRAM
IC SUPERVISOR 1 CHANNEL SOT23-3
AS1902C23
AS1902C23
ams OSRAM
IC SUPERVISOR 1 CHANNEL SOT23-3
AS1902C23-T
AS1902C23-T
ams OSRAM
IC SUPERVISOR 1 CHANNEL SOT23-3
AS1902C26
AS1902C26
ams OSRAM
IC SUPERVISOR 1 CHANNEL SOT23-3
AS1902C26-T
AS1902C26-T
ams OSRAM
IC SUPERVISOR 1 CHANNEL SOT23-3
AS1902C31
AS1902C31
ams OSRAM
IC SUPERVISOR 1 CHANNEL SOT23-3
AS1903C23
AS1903C23
ams OSRAM
IC SUPERVISOR 1 CHANNEL SOT23-3
AS1903C23-T
AS1903C23-T
ams OSRAM
IC SUPERVISOR 1 CHANNEL SOT23-3
AS1902C31-T Compare Parts
  • AS1902C31-T vs AS1927L-BTDT33X
  • AS1902C31-T vs AS1927L-BTDT33S
  • AS1902C31-T vs AS1927L-BTDT12M
  • AS1902C31-T vs AS1927L-BTDT-33S
  • AS1902C31-T vs AS1927H-S3S
  • AS1902C31-T vs AS1927D-BTDT31X
  • AS1902C31-T vs AS1927D-A3S
  • AS1902C31-T vs AS1926D07-T
  • AS1902C31-T vs AS1925D07-T
  • AS1902C31-T vs AS1923A-BSTT-O
  • AS1902C31-T vs AS1923A-BSTT-K
  • AS1902C31-T vs AS1923A-BSTT-I
  • AS1902C31-T vs AS1923A-BSTT-C
  • AS1902C31-T vs AS1923A-BSTT-A
  • AS1902C31-T vs AS1922-18-T
  • AS1902C31-T vs AS1920-18-T
  • AS1902C31-T vs AS1918Z-T
  • AS1902C31-T vs AS1918V-T
  • AS1902C31-T vs AS1918S-T
  • AS1902C31-T vs AS1918R-T
  • AS1902C31-T vs AS1917Z-T
  • AS1902C31-T vs AS1917V-T
  • AS1902C31-T vs AS1917S-T-Z
  • AS1902C31-T vs AS1917R-T
  • AS1902C31-T vs AS1917-T-Z
  • AS1902C31-T vs AS1916Z-T
  • AS1902C31-T vs AS1916V-T
  • AS1902C31-T vs AS1916S-T
  • AS1902C31-T vs AS1916R-T
  • AS1902C31-T vs AS1915VD-T
  • AS1902C31-T vs AS1915TZ-T
  • AS1902C31-T vs AS1915SF-T
  • AS1902C31-T vs AS1914VD-T
  • AS1902C31-T vs AS1914TZ-T
  • AS1902C31-T vs AS1914SF-T
  • AS1902C31-T vs AS1913VD-T
  • AS1902C31-T vs AS1913TZ-T-Z
  • AS1902C31-T vs AS1913TZ-T
  • AS1902C31-T vs AS1913SF-T
  • AS1902C31-T vs AS1912Z-T
  • Customer Reviews
    4.95 out of 5.00 stars from 69 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.