Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Allegro MicroSystems A8436EEJTR-T
A8436EEJTR-T
Obsolete
PMIC - Power Management - Specialized
Description:
IC PHOTOFLASH CHARGER 10TDFN
Manufacturer:
Allegro MicroSystems
Datasheet:
A8436EEJTR-T Datasheet
History Price: $0.53000
In Stock: 14300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A8436EEJTR-T Specification
Specification
Part No
A8436EEJTR-T
Category
PMIC - Power Management - Specialized
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Photoflash Capacitor Charger
Current - Supply
1.3mA
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
10-WFDFN Exposed Pad
Supplier Device Package
10-TDFN (3x3)
A8436EEJTR-T PDF Datasheet
A8436EEJTR-T Datasheet
Click and Download: A8436EEJTR-T Datasheet
A8436EEJTR-T Related Parts
A8424EESTR-T
Allegro MicroSystems
IC PHOTOFLASH CAP CHARGER 16QFN
A8425EESTR-T
Allegro MicroSystems
IC PHOTOFLASH CAP CHARGER 16QFN
A8426EESTR-T
Allegro MicroSystems
IC PHOTOFLASH CAP CHARGER 16QFN
A8427EESTR-T
Allegro MicroSystems
IC PHOTOFLASH CAP CHARGER 16QFN
A8437ECGLT
Allegro MicroSystems
IC PHOTOFLASH CHARGER 12WLCSP
A8437EEJTR-T
Allegro MicroSystems
IC PHOTOFLASH CAP CHARGER 10TDFN
A8438EEJTR-T
Allegro MicroSystems
IC PHOTOFLASH CHARGER 10TDFN
A8439EEJTR-T
Allegro MicroSystems
IC CHARGER PHOTO FLASH 10TDFN
A8436EEJTR-T Compare Parts
A8436EEJTR-T vs A8438EEJTR-T
A8436EEJTR-T vs A8437EEJTR-T
A8436EEJTR-T vs A8437ECGLT
A8436EEJTR-T vs A8427EESTR-T
A8436EEJTR-T vs A8426EESTR-T
A8436EEJTR-T vs A8425EESTR-T
A8436EEJTR-T vs A8424EESTR-T
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.