A8426EESTR-T
A8426EESTR-T
Obsolete
Description:  IC PHOTOFLASH CAP CHARGER 16QFN
Manufacturer:  Allegro MicroSystems
History Price: Obsolete
In Stock: 2100
A8426EESTR-T Specification
Specification
Part No
A8426EESTR-T
Category
PMIC - Power Management - Specialized
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Photoflash Capacitor Charger
Current - Supply
-
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
16-WFQFN Exposed Pad
Supplier Device Package
16-QFN/MLP (3x3)
A8426EESTR-T Related Parts
A8424EESTR-T
A8424EESTR-T
Allegro MicroSystems
IC PHOTOFLASH CAP CHARGER 16QFN
A8425EESTR-T
A8425EESTR-T
Allegro MicroSystems
IC PHOTOFLASH CAP CHARGER 16QFN
A8427EESTR-T
A8427EESTR-T
Allegro MicroSystems
IC PHOTOFLASH CAP CHARGER 16QFN
A8436EEJTR-T
A8436EEJTR-T
Allegro MicroSystems
IC PHOTOFLASH CHARGER 10TDFN
A8437ECGLT
A8437ECGLT
Allegro MicroSystems
IC PHOTOFLASH CHARGER 12WLCSP
A8437EEJTR-T
A8437EEJTR-T
Allegro MicroSystems
IC PHOTOFLASH CAP CHARGER 10TDFN
A8438EEJTR-T
A8438EEJTR-T
Allegro MicroSystems
IC PHOTOFLASH CHARGER 10TDFN
A8439EEJTR-T
A8439EEJTR-T
Allegro MicroSystems
IC CHARGER PHOTO FLASH 10TDFN
A8426EESTR-T Compare Parts
  • A8426EESTR-T vs A8438EEJTR-T
  • A8426EESTR-T vs A8437EEJTR-T
  • A8426EESTR-T vs A8437ECGLT
  • A8426EESTR-T vs A8436EEJTR-T
  • A8426EESTR-T vs A8427EESTR-T
  • A8426EESTR-T vs A8425EESTR-T
  • A8426EESTR-T vs A8424EESTR-T
  • Customer Reviews
    4.95 out of 5.00 stars from 77 customer reviews from all over the world
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.