A8425EESTR-T
A8425EESTR-T
Obsolete
Description:  IC PHOTOFLASH CAP CHARGER 16QFN
Manufacturer:  Allegro MicroSystems
History Price: Obsolete
In Stock: 21000
A8425EESTR-T Specification
Specification
Part No
A8425EESTR-T
Category
PMIC - Power Management - Specialized
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Photoflash Capacitor Charger
Current - Supply
-
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
16-WFQFN Exposed Pad
Supplier Device Package
16-QFN/MLP (3x3)
A8425EESTR-T Related Parts
A8424EESTR-T
A8424EESTR-T
Allegro MicroSystems
IC PHOTOFLASH CAP CHARGER 16QFN
A8426EESTR-T
A8426EESTR-T
Allegro MicroSystems
IC PHOTOFLASH CAP CHARGER 16QFN
A8427EESTR-T
A8427EESTR-T
Allegro MicroSystems
IC PHOTOFLASH CAP CHARGER 16QFN
A8436EEJTR-T
A8436EEJTR-T
Allegro MicroSystems
IC PHOTOFLASH CHARGER 10TDFN
A8437ECGLT
A8437ECGLT
Allegro MicroSystems
IC PHOTOFLASH CHARGER 12WLCSP
A8437EEJTR-T
A8437EEJTR-T
Allegro MicroSystems
IC PHOTOFLASH CAP CHARGER 10TDFN
A8438EEJTR-T
A8438EEJTR-T
Allegro MicroSystems
IC PHOTOFLASH CHARGER 10TDFN
A8439EEJTR-T
A8439EEJTR-T
Allegro MicroSystems
IC CHARGER PHOTO FLASH 10TDFN
A8425EESTR-T Description
The Allegro MicroSystems A8425EESTR-T is a highly integrated, high-performance Hall-effect sensor designed for current sensing applications. This device is particularly well-suited for automotive, industrial, and consumer electronics applications, where accurate and reliable current measurement is essential. The A8425EESTR-T offers a combination of features that make it an ideal choice for engineers looking to implement current sensing solutions in their designs.

## Key Features

1. Hall-Effect Sensing Technology: The A8425EESTR-T utilizes Hall-effect technology to measure magnetic fields generated by current flowing through a conductor. This non-contact sensing method allows for accurate current measurement without the need for direct electrical connections.

2. High Sensitivity: The sensor is designed to provide high sensitivity to magnetic fields, enabling it to detect small changes in current. This feature is crucial for applications requiring precise current measurements.

3. Wide Operating Voltage Range: The A8425EESTR-T operates over a wide voltage range, typically from 4.5V to 38V, making it versatile for different power supply configurations.

4. Temperature Range: The device is rated for operation over a broad temperature range, typically from -40°C to +150°C, ensuring reliable performance in harsh environments.

5. Low Power Consumption: The sensor is designed to consume minimal power, which is essential for battery-operated devices and applications where energy efficiency is critical.

6. Digital Output: The A8425EESTR-T features a digital output, which simplifies integration with microcontrollers and other digital systems. This output can be configured for various modes, including latch and non-latch modes.

7. Robust Packaging: The device is available in a compact surface-mount package (TSSOP-16), which is suitable for automated assembly processes and helps save space on printed circuit boards (PCBs).

8. Integrated Protection Features: The A8425EESTR-T includes built-in protection features such as overcurrent protection and thermal shutdown, enhancing the reliability and safety of the device in various applications.

## Specifications

- Supply Voltage (Vcc): 4.5V to 38V
- Output Type: Digital (CMOS)
- Operating Temperature Range: -40°C to +150°C
- Magnetic Sensitivity: Typically around 10 mT (millitesla)
- Response Time: Fast response time suitable for dynamic applications
- Output Frequency: Capable of handling high-frequency signals
- Package Type: TSSOP-16 (Surface Mount)
- Dimensions: Approximately 4.4 mm x 3.0 mm x 1.0 mm
- Weight: Approximately 0.1 grams
- Current Consumption: Typically around 10 mA

## Applications

The A8425EESTR-T is suitable for a wide range of applications, including:

- Automotive: Used in electric power steering, battery management systems, and motor control applications for accurate current sensing.
- Industrial: Employed in motor drives, robotics, and automation systems to monitor and control current levels.
- Consumer Electronics: Integrated into devices for power management and battery monitoring.
- Renewable Energy: Utilized in solar inverters and energy storage systems for efficient current measurement.

## Conclusion

The Allegro MicroSystems A8425EESTR-T Hall-effect current sensor is a versatile and reliable solution for various current sensing applications. Its high sensitivity, wide operating voltage range, and robust design make it an excellent choice for engineers and designers looking to implement accurate current measurement in their products. With its compact size and low power consumption, the A8425EESTR-T is particularly well-suited for modern electronic applications where space and efficiency are paramount. The integrated protection features further enhance its reliability, making it a preferred choice in demanding environments.
A8425EESTR-T Compare Parts
  • A8425EESTR-T vs A8438EEJTR-T
  • A8425EESTR-T vs A8437EEJTR-T
  • A8425EESTR-T vs A8437ECGLT
  • A8425EESTR-T vs A8436EEJTR-T
  • A8425EESTR-T vs A8427EESTR-T
  • A8425EESTR-T vs A8426EESTR-T
  • A8425EESTR-T vs A8424EESTR-T
  • Customer Reviews
    4.95 out of 5.00 stars from 66 customer reviews from all over the world
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.