Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Allegro MicroSystems A6211GLJTR-T
A6211GLJTR-T
Active
PMIC - LED Drivers
Description:
IC LED DRIVER RGLTR PWM 3A 8SOIC
Manufacturer:
Allegro MicroSystems
Datasheet:
A6211GLJTR-T Datasheet
History Price: $1.24000
In Stock: 37600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A6211GLJTR-T vs A6277ELWTR
Part No
A6211GLJTR-T
A6277ELWTR
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
DC DC Regulator
Linear
Topology
Step-Down (Buck)
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
1
8
Voltage - Supply (Min)
6V
4.5V
Voltage - Supply (Max)
48V
5.5V
Voltage - Output
-
4V
Current - Output / Channel
3A
120mA
Frequency
-
20MHz
Dimming
PWM
-
Applications
Lighting
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC-EP
20-SOIC