A6211GLJTR-T
A6211GLJTR-T
Active
Description:  IC LED DRIVER RGLTR PWM 3A 8SOIC
Manufacturer:  Allegro MicroSystems
History Price: $1.24000
In Stock: 37600
A6211GLJTR-T vs A6277SLW
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Type
DC DC Regulator
Linear
Topology
Step-Down (Buck)
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
1
8
Voltage - Supply (Min)
6V
4.5V
Voltage - Supply (Max)
48V
5.5V
Voltage - Output
-
4V
Current - Output / Channel
3A
150mA
Frequency
-
-
Dimming
PWM
-
Applications
Lighting
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC-EP
20-SOIC