A4405KLPTR-T
A4405KLPTR-T
Active
Description:  IC REG QUAD BUCK/LINEAR 20TSSOP
Manufacturer:  Allegro MicroSystems
History Price: $2.02500
In Stock: 12600
A4405KLPTR-T Specification
Specification
Part No
A4405KLPTR-T
Category
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Allegro MicroSystems
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Topology
Step-Down (Buck) (1), Linear (LDO) (3)
Number of Outputs
4
Frequency - Switching
2.2MHz
Voltage/Current - Output 1
5.45V, 2.5A
Voltage/Current - Output 2
5V
Voltage/Current - Output 3
3.3V, 500mA
w/LED Driver
No
w/Supervisor
No
w/Sequencer
No
Voltage - Supply
5.5V ~ 36V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-TSSOP-EP
A4405KLPTR-T Related Parts
A4402ELPTR-T
A4402ELPTR-T
Allegro MicroSystems
IC REG DL BUCK/LNR 2MHZ 16TSSOP
A4402KLPTR-T
A4402KLPTR-T
Allegro MicroSystems
IC REG DL BUCK/LNR 2MHZ 16TSSOP
A4406KLPTR-T
A4406KLPTR-T
Allegro MicroSystems
IC REG TRIPLE BUCK/LNR 20TSSOP
A4408KLVTR-T
A4408KLVTR-T
Allegro MicroSystems
IC REG TRPL BCK/BST/LNR 38ETSSOP
A4409KLPTR-T
A4409KLPTR-T
Allegro MicroSystems
IC REG TRPL BUCK/BST/LNR 20TSSOP
A4410KLVTR-T
A4410KLVTR-T
Allegro MicroSystems
IC REG QD BUCK/BST/LNR 38ETSSOP
A4411KLVTR-T
A4411KLVTR-T
Allegro MicroSystems
IC REG QD BUCK/BST/LNR 38ETSSOP
A4413KETTR-J
A4413KETTR-J
Allegro MicroSystems
IC REG 5OUT BUCK/BST/LNR 32QFN
A4407KLPTR-T
A4407KLPTR-T
Allegro MicroSystems
IC REG BUCK/LINEAR 16TSSOP
A4405KLPTR-T Compare Parts
  • A4405KLPTR-T vs A4411KLVTR-T
  • A4405KLPTR-T vs A4410KLVTR-T
  • A4405KLPTR-T vs A4409KLPTR-T
  • A4405KLPTR-T vs A4408KLVTR-T
  • A4405KLPTR-T vs A4406KLPTR-T
  • A4405KLPTR-T vs A4402KLPTR-T
  • A4405KLPTR-T vs A4402ELPTR-T
  • A4405KLPTR-T vs A4407KLPTR-T
  • Customer Reviews
    4.95 out of 5.00 stars from 82 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.