Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Topology
Step-Down (Buck) (1), Linear (LDO) (3)
Step-Down (Buck) (1) Synchronous or Step-Down/Step-Up (Buck/Boost) (1), Linear (LDO) (3)
Frequency - Switching
2.2MHz
250kHz ~ 2.4MHz
Voltage/Current - Output 1
5.45V, 2.5A
1.25V, 750mA
Voltage/Current - Output 2
5V
5V, 250mA
Voltage/Current - Output 3
3.3V, 500mA
3.3V, 160mA
Voltage - Supply
5.5V ~ 36V
2.8V ~ 36V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 135 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-TSSOP-EP
38-eTSSOP