A4405KLPTR-T
A4405KLPTR-T
Active
Description:  IC REG QUAD BUCK/LINEAR 20TSSOP
Manufacturer:  Allegro MicroSystems
History Price: $2.02500
In Stock: 12600
A4405KLPTR-T vs A4408KLVTR-T
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Topology
Step-Down (Buck) (1), Linear (LDO) (3)
Step-Down (Buck) (1) Synchronous or Step-Down/Step-Up (Buck/Boost) (1), Linear (LDO) (3)
Number of Outputs
4
3
Frequency - Switching
2.2MHz
250kHz ~ 2.4MHz
Voltage/Current - Output 1
5.45V, 2.5A
5V, 115mA
Voltage/Current - Output 2
5V
3.3V, 165mA
Voltage/Current - Output 3
3.3V, 500mA
5V, 325mA
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
No
Yes
Voltage - Supply
5.5V ~ 36V
2.8V ~ 36V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-TSSOP-EP
38-eTSSOP