SN54LS461AJS883B
SN54LS461AJS883B
Active
Description:  IC BINARY COUNTER 8-BIT 24CDIP
Manufacturer:  Advanced Micro Devices
History Price: $41.93000
In Stock: 45400
SN54LS461AJS883B Specification
Specification
Part No
SN54LS461AJS883B
Category
Logic - Counters, Dividers
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Counter
Direction
Up
Number of Elements
1
Number of Bits per Element
8
Reset
Asynchronous
Timing
Synchronous
Count Rate
16.6 MHz
Trigger Type
Negative Edge
Voltage - Supply
4.5 V ~ 5.5 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
24-CDIP (0.600", 15.24mm)
Supplier Device Package
24-CDIP
SN54LS461AJS883B PDF Datasheet
SN54LS461AJS883B Related Parts
SN54192J
SN54192J
Texas Instruments
54192 SYNCHRONOUS 4-BIT UP/DOWN
SN54196J
SN54196J
Texas Instruments
54196 50/30/100-MHZ PRESETTABLE
SN54390J
SN54390J
Texas Instruments
DECADE COUNTER, ASYNCHRONOUS
SN54ALS191AJ
SN54ALS191AJ
Texas Instruments
BINARY COUNTER, ALS SERIES
SN54AS163J
SN54AS163J
Texas Instruments
BINARY COUNTER
SN54AS869JT
SN54AS869JT
Texas Instruments
54AS869 SYNCHRONOUS 8-BIT UP/DOW
SN54HC191J
SN54HC191J
Texas Instruments
IC BINARY COUNTER 4-BIT 16CDIP
SN54HC193J
SN54HC193J
Texas Instruments
54HC193 SYNCHRONOUS 4-BIT UP/DOW
SN54HC4024J
SN54HC4024J
Texas Instruments
IC BINARY COUNTER 7-BIT 14CDIP
SN54HC4040J
SN54HC4040J
Texas Instruments
54HC4040 ASYNCHRONOUS 12-BIT BIN
SN54HC4060FK
SN54HC4060FK
Texas Instruments
54HC4060 ASYNCHRONOUS 14-STAGE B
SN54LS161AJ
SN54LS161AJ
Texas Instruments
IC BINARY COUNTER 4-BIT 16CDIP
SN54LS461AJS883B Compare Parts
  • SN54LS461AJS883B vs SN54LS693J
  • SN54LS461AJS883B vs SN54LS669J
  • SN54LS461AJS883B vs SN54LS668J
  • SN54LS461AJS883B vs SN54LS393J
  • SN54LS461AJS883B vs SN54LS193J
  • SN54LS461AJS883B vs SN54LS191J
  • SN54LS461AJS883B vs SN54LS169BJ
  • SN54LS461AJS883B vs SN54LS163AJ
  • SN54LS461AJS883B vs SN54LS161AJ
  • SN54LS461AJS883B vs SN54HC4060FK
  • SN54LS461AJS883B vs SN54HC4040J
  • SN54LS461AJS883B vs SN54HC4024J
  • SN54LS461AJS883B vs SN54HC193J
  • SN54LS461AJS883B vs SN54HC191J
  • SN54LS461AJS883B vs SN54AS869JT
  • SN54LS461AJS883B vs SN54AS163J
  • SN54LS461AJS883B vs SN54ALS191AJ
  • SN54LS461AJS883B vs SN54390J
  • SN54LS461AJS883B vs SN54196J
  • SN54LS461AJS883B vs SN54192J
  • SN54LS461AJS883B vs SN54S169J
  • SN54LS461AJS883B vs SN54S163J
  • SN54LS461AJS883B vs SN54LS93J
  • SN54LS461AJS883B vs SN54LS90J
  • SN54LS461AJS883B vs SN54LS669J
  • SN54LS461AJS883B vs SN54LS593J
  • SN54LS461AJS883B vs SN54LS592J
  • SN54LS461AJS883B vs SN54LS590J
  • SN54LS461AJS883B vs SN54LS393J
  • SN54LS461AJS883B vs SN54LS390J
  • SN54LS461AJS883B vs SN54HC191TDE2
  • SN54LS461AJS883B vs SN54HC191TDE1
  • SN54LS461AJS883B vs SN54ALS193AJ
  • SN54LS461AJS883B vs SN54ALS169BJ
  • SN54LS461AJS883B vs SN54ALS163BJ
  • SN54LS461AJS883B vs SN54ALS161BJ
  • SN54LS461AJS883B vs SN54197J
  • SN54LS461AJS883B vs SN54196J
  • SN54LS461AJS883B vs SN54192J
  • SN54LS461AJS883B vs SN54163J
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.