SN54LS461AJS883B
SN54LS461AJS883B
Active
Description:  IC BINARY COUNTER 8-BIT 24CDIP
Manufacturer:  Advanced Micro Devices
History Price: $41.93000
In Stock: 45400
SN54LS461AJS883B vs SN54LS161AJ
Series
-
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Binary Counter
Binary Counter
Direction
Up
Up
Number of Elements
1
1
Number of Bits per Element
8
4
Reset
Asynchronous
Synchronous
Timing
Synchronous
Synchronous
Count Rate
16.6 MHz
32 MHz
Trigger Type
Negative Edge
Positive Edge
Voltage - Supply
4.5 V ~ 5.5 V
4.5 V ~ 5.5 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
24-CDIP (0.600", 15.24mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
24-CDIP
16-CDIP