Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Advanced Micro Devices SN54LS461AJS883B
SN54LS461AJS883B
Active
Logic - Counters, Dividers
Description:
IC BINARY COUNTER 8-BIT 24CDIP
Manufacturer:
Advanced Micro Devices
Datasheet:
SN54LS461AJS883B Datasheet
History Price: $41.93000
In Stock: 45400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SN54LS461AJS883B vs SN54LS163AJ
Part No
SN54LS461AJS883B
SN54LS163AJ
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
Advanced Micro Devices
Texas Instruments
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Binary Counter
-
Direction
Up
-
Number of Elements
1
-
Number of Bits per Element
8
-
Reset
Asynchronous
-
Timing
Synchronous
-
Count Rate
16.6 MHz
-
Trigger Type
Negative Edge
-
Voltage - Supply
4.5 V ~ 5.5 V
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
24-CDIP (0.600", 15.24mm)
-
Supplier Device Package
24-CDIP
-