AM29C833/BLA
AM29C833/BLA
Active
Description:  IC TXRX NON-INVERT 5.5V 24CDIP
Manufacturer:  Advanced Micro Devices
History Price: $28.51000
In Stock: 42300
AM29C833/BLA Specification
Specification
Part No
AM29C833/BLA
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Transceiver, Non-Inverting
Number of Elements
1
Number of Bits per Element
8
Input Type
Schmitt Trigger
Output Type
Open Drain
Current - Output High, Low
15mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
24-CDIP (0.300", 7.62mm)
Supplier Device Package
24-CDIP
AM29C833/BLA PDF Datasheet
AM29C833/BLA Related Parts
AM26S10/BEA
AM26S10/BEA
Advanced Micro Devices
IC TXRX INVERT 5.5V 16CDIP
AM26S10DC
AM26S10DC
Advanced Micro Devices
IC TXRX INVERT 5.25V 16CDIP
AM26S10JC
AM26S10JC
Advanced Micro Devices
IC TXRX INVERT 5.25V 20PLCC
AM26S10PCB
AM26S10PCB
Advanced Micro Devices
IC TXRX INVERT 5.25V 16DIP
AM26S10SC
AM26S10SC
Advanced Micro Devices
IC TXRX INVERT 5.25V 16SO
AM26S11DC
AM26S11DC
Advanced Micro Devices
IC TXRX NON-INVERT 5.25V 16CDIP
AM26S11DMB
AM26S11DMB
Advanced Micro Devices
IC TXRX NON-INVERT 5.5V 16CDIP
AM26S12/B2A
AM26S12/B2A
Advanced Micro Devices
IC TXRX NON-INVERT 5.5V 20CLCC
AM26S12A/BEA
AM26S12A/BEA
Advanced Micro Devices
IC TXRX INVERT 5.5V 16CDIP
AM26S12ADC
AM26S12ADC
Advanced Micro Devices
IC TXRX INVERT 5.25V 16CDIP
AM26S12PC
AM26S12PC
Advanced Micro Devices
IC TXRX NON-INVERT 5.25V 16DIP
AM2907/BRA
AM2907/BRA
Advanced Micro Devices
IC TXRX NON-INVERT 5.5V 20DIP
AM29C833/BLA Compare Parts
  • AM29C833/BLA vs AM29C863APC
  • AM29C833/BLA vs AM29C863A/B3A
  • AM29C833/BLA vs AM29C863/BKA
  • AM29C833/BLA vs AM29C861A/BLA
  • AM29C833/BLA vs AM29C861A/B3A
  • AM29C833/BLA vs AM29C861/BKA
  • AM29C833/BLA vs AM29C853ASC
  • AM29C833/BLA vs AM29C853API
  • AM29C833/BLA vs AM29C853A/BLA
  • AM29C833/BLA vs AM29C853/BLA
  • AM29C833/BLA vs AM29C853/B3A
  • AM29C833/BLA vs AM29C833ASC
  • AM29C833/BLA vs AM29C833ADMB
  • AM29C833/BLA vs AM29C833A/B3A
  • AM29C833/BLA vs AM29C833/B3A
  • AM29C833/BLA vs AM29C828/BLA
  • AM29C833/BLA vs AM29C828/B3A
  • AM29C833/BLA vs AM29C827ASC
  • AM29C833/BLA vs AM29C827/BKA
  • AM29C833/BLA vs AM29863PC
  • AM29C833/BLA vs AM29863DC
  • AM29C833/BLA vs AM29863ASC
  • AM29C833/BLA vs AM29863APC
  • AM29C833/BLA vs AM29863ADC
  • AM29C833/BLA vs AM29863A/BLA
  • AM29C833/BLA vs AM29861A/BLA
  • AM29C833/BLA vs AM29853ASC
  • AM29C833/BLA vs AM29853ADC
  • AM29C833/BLA vs AM29834PC
  • AM29C833/BLA vs AM29833APC
  • AM29C833/BLA vs AM29833A/B3A
  • AM29C833/BLA vs AM29828PC
  • AM29C833/BLA vs AM29828DC
  • AM29C833/BLA vs AM29828APC
  • AM29C833/BLA vs AM29828AJC
  • AM29C833/BLA vs AM29827PC
  • AM29C833/BLA vs AM29827DC
  • AM29C833/BLA vs AM29827ASC
  • AM29C833/BLA vs AM29827APC
  • AM29C833/BLA vs AM29827A/BLA
  • Customer Reviews
    4.95 out of 5.00 stars from 79 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.