AM2907/BRA
AM2907/BRA
Active
Description:  IC TXRX NON-INVERT 5.5V 20DIP
Manufacturer:  Advanced Micro Devices
Datasheet:   AM2907/BRA Datasheet
History Price: $36.54000
In Stock: 42800
AM2907/BRA vs AM29828DC
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Transceiver, Non-Inverting
Buffer, Inverting
Number of Elements
1
1
Number of Bits per Element
4
10
Input Type
Schmitt Trigger
Schmitt Trigger
Output Type
3-State
-
Current - Output High, Low
660μA, 12mA
24mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
20-DIP
24-CDIP (0.600", 15.24mm)
Supplier Device Package
20-PDIP
24-CDIP