ALD7556SBL
ALD7556SBL
Active
Description:  IC OSC TIMER DUAL 2.5MHZ 14SOIC
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD7556SBL Datasheet
History Price: $4.94000
In Stock: 45600
ALD7556SBL Specification
Specification
Part No
ALD7556SBL
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Advanced Linear Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
555 Type, Timer/Oscillator (Dual)
Count
-
Frequency
2.5MHz
Voltage - Supply
2V ~ 10V
Current - Supply
100 μA
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
Mounting Type
Surface Mount
ALD7556SBL PDF Datasheet
ALD7556SBL Related Parts
ALD1502PAL
ALD1502PAL
Advanced Linear Devices
IC OSC SINGLE TIMER 2.5MHZ 8DIP
ALD1502SAL
ALD1502SAL
Advanced Linear Devices
IC OSC SINGLE TIMER 2.5MHZ 8SOIC
ALD2502PBL
ALD2502PBL
Advanced Linear Devices
IC OSC TIMER DUAL 2.5MHZ 14DIP
ALD2502SBL
ALD2502SBL
Advanced Linear Devices
IC OSC TIMER DUAL 2.5MHZ 14SOIC
ALD4501PEL
ALD4501PEL
Advanced Linear Devices
IC OSC TIMER QUAD 2MHZ 20DIP
ALD4501SEL
ALD4501SEL
Advanced Linear Devices
IC OSC TIMER QUAD 2MHZ 20SOIC
ALD555PAL
ALD555PAL
Advanced Linear Devices
IC OSC SINGLE TIMER 2MHZ 8DIP
ALD555SAL
ALD555SAL
Advanced Linear Devices
IC OSC SINGLE TIMER 2MHZ 8SOIC
ALD7555PAL
ALD7555PAL
Advanced Linear Devices
IC OSC SINGLE TIMER 2.5MHZ 8DIP
ALD7555SAL
ALD7555SAL
Advanced Linear Devices
IC OSC SINGLE TIMER 2.5MHZ 8SOIC
ALD7556PBL
ALD7556PBL
Advanced Linear Devices
IC OSC TIMER DUAL 2.5MHZ 14DIP
ALD7556SBL Compare Parts
  • ALD7556SBL vs ALD7555SAL
  • ALD7556SBL vs ALD7555PAL
  • ALD7556SBL vs ALD555SAL
  • ALD7556SBL vs ALD555PAL
  • ALD7556SBL vs ALD4501SEL
  • ALD7556SBL vs ALD4501PEL
  • ALD7556SBL vs ALD2502SBL
  • ALD7556SBL vs ALD2502PBL
  • ALD7556SBL vs ALD1502SAL
  • ALD7556SBL vs ALD1502PAL
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.